EN
  • EN
  • DE

DC1850A-B

Part No DC1850A-B
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description BOARD DEMO LTC4366HTS8-2  /  LTC4366-2 Surge Suppression Circuit Protection Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Circuit Protection
Function Surge Suppression
Embedded No
Utilized IC / Part LTC4366-2
Primary Attributes Auto-Retry
Supplied Contents Board(s)
Secondary Attributes Reverse Protection
Base Product Number DC1850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names DEMO DC1850A-B,DC1850A-B-ND,-2735-DC1850A-B,DEMO 1850A-B,505-DC1850A-B
Standard Package 1
Win Source Part Number 1232204-DC1850A-B
Ultra Librarian 3D Model Ultra Librarian DC1850A-B CAD Model

Description

Introducing the DC1850A-B Demonstration Board from Analog Devices Inc.

The DC1850A-B is a high-performance demonstration board designed by Analog Devices Inc., a leader in the semiconductor industry. This board showcases the capabilities of the LTC3880EUJ, a dual, polyphase synchronous step-down DC/DC controller with I2C-based PMBus interface for real-time control and monitoring. The DC1850A-B is an excellent tool for engineers and developers looking to evaluate the features and performance of the LTC3880EUJ in a practical, hands-on manner.

Equipped with a wide input voltage range from 4.5V to 24V, the DC1850A-B board is versatile and suitable for a variety of applications, including computing, telecommunication, and industrial platforms. The LTC3880EUJ controller on the board provides two output voltages that are adjustable from 0.5V to 5.5V, allowing users to tailor the power supply to their specific needs.

One of the key features of the DC1850A-B is its PMBus interface, which enables users to configure the controller, as well as monitor system performance parameters such as voltage, current, and temperature in real-time. This level of control and monitoring is essential for optimizing system efficiency and reliability, making the DC1850A-B an invaluable tool for power system development.

The DC1850A-B also supports polyphase operation, which can improve performance by reducing input and output ripple and enhancing thermal management. This makes the board an ideal solution for high-power applications that require efficient heat dissipation and stable operation.

In addition to its robust power management features, the DC1850A-B demonstration board is user-friendly, with onboard jumpers and test points that make setup and testing straightforward. Whether you are an experienced power systems engineer or a student learning about power electronics, the DC1850A-B from Analog Devices Inc. provides a comprehensive and practical platform for exploring advanced power management solutions.

For further information, detailed specifications, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess