EN
  • EN
  • DE

DC2836A

Part No DC2836A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LT7182S  /  LT7182S series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 3.3V
Current - Output 9A, 9A
Voltage - Input 4V ~ 20V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT7182S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 505-DC2836A,-2735-DC2836A
Standard Package 1
Win Source Part Number 1071061-DC2836A
Ultra Librarian 3D Model Ultra Librarian DC2836A CAD Model

Description

Product Overview: DC2836A - Analog Devices Inc.

The DC2836A is a cutting-edge demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost DC/DC converter with an integrated precision coulomb counter. This board is tailored for engineers, developers, and professionals who are working on battery-powered applications, particularly those requiring long battery life with minimal power consumption.

The LTC3335, which is the centerpiece of the DC2836A, is capable of delivering up to 50mA of continuous output current and operates over a wide input voltage range of 1.8V to 5.5V, making it extremely versatile for various applications. Its no-load quiescent current is an impressively low 680nA, which significantly extends battery life when the device is in standby or light-load conditions.

One of the key features of the DC2836A is its integrated precision coulomb counter, which provides accurate battery charge consumption data in coulombs, thereby enabling precise battery life monitoring and prediction. This feature is particularly useful for remote applications where battery longevity is critical, and maintenance or battery replacement is challenging.

The board is also equipped with selectable buck-boost output voltages and an onboard selectable resistive load, which allows users to evaluate the performance of the LTC3335 across a range of conditions. The DC2836A also includes jumpers and headers for easy measurement of input and output voltages, current, and the coulomb counter state.

In terms of applications, the DC2836A is ideal for wireless sensors, energy harvesting, battery backup, and other low-power IoT devices. Its high efficiency and low quiescent current consumption make it a perfect solution for systems where power efficiency is paramount.

Overall, the DC2836A from Analog Devices Inc. represents a powerful tool for developers looking to optimize power consumption in their battery-powered designs, ensuring that their products can run for longer periods without frequent battery changes or charging.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LT1940EFE
Need more? Email Us
Infineon Technologies
65W SMPS EVALUATION BOARD USING / 65W 19.5V SMPS EVALUATION BOARD WITH PWM CONTROLLER ICE3GS03LJG
Need more? Email Us
Infineon Technologies
KIT W/IRU3055 5BIT 3PH BUCK CTRL / Reference Design Kit Featuring 5-Bit Programmable 3-Phase Synchronous Buck Controller IC
Need more? Email Us
Infineon Technologies
BOARD DEMO SYNC DUAL BUCK CNVTER / 1MHZ, 65A DC, 80A PEAK,DUAL PHASE, SYNC BUCK CONVERTER USING IP2005 Board/Kit
Need more? Email Us
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
Sanken
Need more? Email Us
Intersil
EVAL BOARD FOR ISL6263A 1 32QFN / EVALUATION BOARD
Need more? Email Us
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
BOARD REF DESIGN POWIR+ / IR3637ASPBF DC to DC Controller 1.25VDC Output Reference Design Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess