EN
  • EN
  • DE

EVAL-ADXL362Z-MLP

Part No EVAL-ADXL362Z-MLP
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description EVAL KIT ADXL362Z
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface SPI
Sensitivity 1mg/LSB, 2mg/LSB, 4mg/LSB
Voltage - Supply 1.6V ~ 3.5V
Embedded No
Supplied Contents Board(s), Cable(s)
Utilized IC / Part ADXL362
Base Product Number ADXL362
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 846708-EVAL-ADXL362Z-MLP
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXL362Z-MLP CAD Model

Description

The EVAL-ADXL362Z-MLP is a comprehensive evaluation platform designed by Analog Devices Inc. to demonstrate the capabilities of the ADXL362, an ultra-low-power, 3-axis MEMS accelerometer. This evaluation board is specifically engineered for motion analysis and energy-constrained applications, making it an ideal choice for developers working on portable and battery-powered devices.

Key Features of the ADXL362

  • Ultra-Low Power Consumption: The ADXL362 is optimized for power-sensitive applications, featuring a power consumption as low as 2 μA at a 100 Hz data rate in measurement mode and 270 nA when in motion-triggered wake-up mode.
  • High Resolution: With 12-bit resolution measurement at up to ±2g, ±4g, and ±8g ranges, the ADXL362 provides precise acceleration data.
  • Adjustable Output Data Rate: Users can select output data rates ranging from 12.5 Hz to 400 Hz, allowing for flexibility in balancing power consumption with data requirements.
  • Motion Detection: The device includes a built-in activity and inactivity detection function, which can signal a microcontroller to wake up from a low power state when motion is detected.

Evaluation Board Features

  • Easy-to-use platform for evaluating the full features of the ADXL362 accelerometer.
  • Breakout pins for easy connection to a microcontroller or other test equipment.
  • On-board embedded features for quick setup and data collection.
  • Access to the ADXL362 registers via SPI (Serial Peripheral Interface) communication.

Applications

The EVAL-ADXL362Z-MLP is suitable for a wide range of applications that require low power consumption and high-performance motion sensing, such as:

  • Wearable devices
  • Wireless sensors
  • Health and fitness monitors
  • Asset tracking
  • Smart home automation

With its comprehensive feature set and flexible design, the EVAL-ADXL362Z-MLP evaluation board from Analog Devices Inc. provides engineers and developers with a powerful tool for integrating the ADXL362 accelerometer into their designs and rapidly prototyping motion-sensing applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess