EN
  • EN
  • DE

HMC1030LP5E

Part No HMC1030LP5E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 0HZ-3.9GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Detector IC General Purpose 0Hz ~ 3.9GHz -55dBm ~ 15dBm ±1dB 32-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC1030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920336-HMC1030LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1030LP5E CAD Model

Description

Product Overview: HMC1030LP5E by Analog Devices Inc.

The HMC1030LP5E is a state-of-the-art integrated circuit brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a testament to the company's commitment to delivering innovative and high-quality solutions for a wide range of applications.

Key Features

  • Frequency Range: The HMC1030LP5E operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • Mixing Capability: This device offers exceptional mixing performance with its integrated double-balanced mixer, which provides excellent isolation and low conversion loss.
  • LO Amplifier: The on-chip LO amplifier ensures a consistent and stable local oscillator signal, which is crucial for maintaining the integrity of the mixed signal.
  • IF Amplifier: The integrated IF amplifier is designed to optimize the intermediate frequency signal chain, enhancing the overall system performance.
  • Compact Package: Housed in a compact 5x5 mm QFN package, the HMC1030LP5E is designed for space-constrained applications without compromising on functionality.

Applications

The HMC1030LP5E is ideally suited for a variety of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Point-to-point and point-to-multipoint radios
  • Satellite communications systems
  • Military and space applications

Technical Specifications

With its robust design, the HMC1030LP5E ensures reliable performance under various conditions. Below are some of the technical specifications:

  • Supply Voltage: The device operates on a single supply voltage, simplifying power management in complex systems.
  • Power Consumption: It is designed for efficient power usage, which is critical for thermal management and long-term reliability.
  • Integration: The high level of integration reduces the need for external components, minimizing the overall system footprint and BOM cost.

For designers and engineers looking for a high-performance mixer with integrated LO and IF amplification, the HMC1030LP5E from Analog Devices Inc. offers an exceptional solution that combines functionality, efficiency, and reliability.

You May Also Be Interested in

National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess