EN
  • EN
  • DE

HMC1127

Part No HMC1127
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 2GHZ-50GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Frequency 2GHz ~ 50GHz
P1dB 14dBm
Gain 14.5dB
Noise Figure 8dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 80mA
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 920347-HMC1127
Ultra Librarian 3D Model Ultra Librarian HMC1127 CAD Model

Description

Introducing the HMC1127 from Analog Devices Inc.

The HMC1127 is a cutting-edge product from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This device is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Frequency Range: The HMC1127 operates over a broad frequency range, making it suitable for various applications in the RF and microwave domains.
  • High Gain: With its high gain performance, this device ensures strong signal amplification, which is crucial for maintaining signal integrity in communication and radar systems.
  • Linearity: The excellent linearity of the HMC1127 minimizes distortion and allows for accurate signal processing in complex systems.
  • Power Efficiency: Designed with power efficiency in mind, the HMC1127 helps reduce overall power consumption, making it ideal for battery-powered or energy-conscious applications.

Applications

The versatility of the HMC1127 allows it to be used in a wide array of applications, including:

  • Telecommunications infrastructure
  • Satellite communications
  • Test and measurement equipment
  • Defense and aerospace systems

Technical Specifications

With its robust design and technical prowess, the HMC1127 boasts specifications that cater to the high demands of modern electronic systems:

  • Output Power: Delivers consistent and reliable output power across its operating frequency range.
  • Noise Figure: Features a low noise figure to maintain signal clarity and reduce interference.
  • Input/Output Impedance: Optimized for standard 50-ohm systems, facilitating easy integration into existing designs.
  • Package: Housed in a compact, surface-mount package that is engineered for easy implementation into a variety of circuit topologies.

The HMC1127 is not just a component; it's a solution that empowers designers to overcome the challenges of high-frequency signal processing. With its exceptional performance and reliability, the HMC1127 from Analog Devices Inc. stands out as a top choice for engineers looking to push the boundaries of what's possible in electronics design.

You May Also Be Interested in

Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess