EN
  • EN
  • DE

HMC342-SX

Part No HMC342-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 13GHZ-25GHZ DIE / RF Amplifier IC General Purpose 13GHz ~ 25GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Frequency 13GHz ~ 25GHz
P1dB 8dBm
Gain 20dB
Noise Figure 3.5dB
RF Type General Purpose
Voltage - Supply 3V
Current - Supply 43mA
Test Frequency 18GHz ~ 22GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC342
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920383-HMC342-SX
Ultra Librarian 3D Model Ultra Librarian HMC342-SX CAD Model

Description

The HMC342-SX from Analog Devices Inc. is a high-performance, passive double-balanced mixer designed to address the needs of RF and microwave applications. This mixer is part of Analog Devices' Hittite Microwave Products, renowned for their quality and performance in the demanding field of RF components.

Key Features

  • Frequency Range: The HMC342-SX operates over a wide frequency range, supporting IF frequencies from DC to 3.5 GHz, RF frequencies from 6 to 16 GHz, and LO frequencies from 6 to 16 GHz. This broad range makes it versatile for various applications, including telecommunications, satellite systems, and radar.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent signal integrity, ensuring minimal degradation in the signal translation process.
  • LO/RF Isolation: The device boasts high isolation of 25 dB between the LO and RF ports, reducing potential interference and preserving signal purity.
  • Input IP3: The HMC342-SX exhibits a high third-order intercept point (IP3) of 18 dBm, indicative of its ability to handle large signal strengths without significant distortion.
  • Package: Housed in a compact, RoHS-compliant, surface-mount package, the HMC342-SX is designed for easy integration into a wide array of systems.

Applications

The HMC342-SX is ideal for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Electronic warfare and ECM

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the stringent requirements of RF and microwave industries. The HMC342-SX is built with this commitment in mind, ensuring reliability and performance consistency for every application it serves.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess