EN
  • EN
  • DE

ADF4153YRUZ-RL7

Part No ADF4153YRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH FRACT-N FREQ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fractional N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 4GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1014200-ADF4153YRUZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4153YRUZ-RL7 CAD Model

Description

Product Overview: ADF4153YRUZ-RL7

The ADF4153YRUZ-RL7 is a cutting-edge frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is part of the ADF4153 series, which is renowned for its precision and versatility in frequency synthesis for wireless applications.

Key Features

  • High Frequency Range: The ADF4153YRUZ-RL7 operates at a wide frequency range, making it suitable for various applications, including telecommunications, base stations, and test equipment.
  • Fractional-N PLL Synthesizer: This component utilizes a fractional-N phase-locked loop (PLL) synthesizer, allowing for fine-tuning of the output frequency with high resolution.
  • Low Phase Noise: It is engineered to produce a low phase noise output, which is critical for maintaining signal integrity in communication systems.
  • Programmable Charge Pump: The device features a programmable charge pump current, enabling customization for different loop filter configurations.
  • 3-Wire Serial Interface: The inclusion of a 3-wire serial interface simplifies integration into system designs and allows for easy programming and control.
  • Power Supply: The ADF4153YRUZ-RL7 operates on a power supply ranging from 2.7V to 3.3V, providing flexibility in power management for various systems.

Applications

The ADF4153YRUZ-RL7 is ideal for a wide array of applications that require precise frequency generation and modulation. Its high performance and programmability make it a perfect choice for:

  • Wireless Infrastructure (GSM, W-CDMA, LTE)
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Clock Generation for Digital Systems

Package and Quality

This device comes in a compact TSSOP (thin shrink small outline package) form factor, designated by the YRUZ code, and is available in tape and reel (denoted by the RL7 suffix) for automated assembly processes. Analog Devices Inc. ensures that the ADF4153YRUZ-RL7 meets stringent quality standards, providing reliable and consistent performance for critical applications.

Environmental and Regulatory Compliance

The ADF4153YRUZ-RL7 is designed with environmental responsibility in mind, complying with RoHS (Restriction of Hazardous Substances) standards, and is lead-free, ensuring minimal environmental impact and safe use in electronic equipment.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess