EN
  • EN
  • DE

HMC348LP3

Part No HMC348LP3
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SPDT NON-REFLECTIVE CATV SWITCH, DC - 2.5 GHz | IC RF SWITCH SPDT 2.5GHZ 16SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type Cellular, CATV
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 2.5GHz
Isolation 50dB
Insertion Loss 0.7dB
Test Frequency 2.5GHz
P1dB 28dBm
IIP3 51dBm
Impedance 50Ohm, 75Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC348
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181223-HMC348LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Signal Processing, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian HMC348LP3 CAD Model

Description

Product Overview: HMC348LP3 from Analog Devices Inc.

The HMC348LP3 is a high-performance MMIC SPDT (Single Pole Double Throw) switch developed by Analog Devices Inc., a global leader in the semiconductor industry. This switch is designed for use in RF and microwave applications, offering a broad frequency range and excellent isolation characteristics, making it suitable for a variety of demanding applications.

Key Features

  • Frequency Range: The HMC348LP3 operates over a wide frequency range from DC to 3.5 GHz, providing versatility for use in multiple RF applications, including cellular/4G, wireless infrastructure, test equipment, and satellite communications.
  • High Isolation: With high isolation of up to 46 dB at 1 GHz, this switch ensures minimal crosstalk and interference between signal paths, which is critical for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The device features low insertion loss, typically 0.6 dB at 1 GHz, which contributes to efficient signal transmission with minimal power loss.
  • Fast Switching Speed: The HMC348LP3 boasts a fast switching speed of 6 ns, enabling rapid signal routing and making it ideal for time-sensitive applications.
  • Non-Reflective Design: Its non-reflective design with 50-ohm matched impedance ensures that the switch can integrate seamlessly into a wide range of RF circuits without causing unwanted reflections.

Package and Quality

The HMC348LP3 comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications while providing robustness and reliability. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It meets stringent quality standards to ensure consistent performance and durability.

Applications

  • Cellular/4G & 5G Infrastructure
  • Wireless LAN
  • RFID Systems
  • Test Equipment and Sensors
  • Satellite Communications

In summary, the HMC348LP3 from Analog Devices Inc. is a versatile and reliable choice for designers who require a high-performance SPDT switch for their RF and microwave applications. Its combination of wide frequency range, high isolation, low insertion loss, and fast switching speed makes it an essential component for modern communication and testing systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1391 $64.1730
70+ $1.7556 $122.8920
105+ $1.7013 $178.6365
145+ $1.6459 $238.6555
185+ $1.5916 $294.4460
245+ $1.4264 $349.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess