EN
  • EN
  • DE

HMC3587LP3BETR

Part No HMC3587LP3BETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 4-10GHZ 12QFN / RF Amp Single MMIC Amp 10GHz 6V 12-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 4GHz ~ 10GHz
P1dB 11dBm
Gain 14.5dB
Noise Figure 4.5dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 47mA
Test Frequency 4GHz ~ 5GHz
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-SMT (3x3)
Win Source Part Number 776099-HMC3587LP3BETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC3587
Introduction Date September 22, 2013
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC3587LP3BETR CAD Model

Description

Analog Devices Inc. HMC3587LP3BETR

The HMC3587LP3BETR is a cutting-edge RF (Radio Frequency) amplifier from Analog Devices Inc., designed to deliver high performance in a variety of communication and sensing applications. This product is a testament to Analog Devices' commitment to providing state-of-the-art solutions for RF signal chain requirements.

Key Features

  • Frequency Range: The HMC3587LP3BETR operates over a broad frequency range, making it versatile for different RF applications.
  • Output Power: It delivers robust output power levels, ensuring strong signal amplification for clear and reliable communication.
  • Gain: The device provides high gain, which enhances the signal strength and improves the overall performance of the RF system.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC3587LP3BETR is optimized for space-constrained applications, while also ensuring ease of integration into existing designs.
  • Power Efficiency: With its efficient power consumption, this amplifier is ideal for battery-powered devices, helping to extend operational time and reduce the overall power budget.
  • Thermal Performance: The product is engineered to maintain its performance across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The HMC3587LP3BETR is suitable for a range of applications, including but not limited to:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Defense and aerospace systems
  • RF and microwave radios

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the HMC3587LP3BETR is no exception. It is manufactured to meet stringent industry standards, ensuring both quality and reliability for critical applications. The product is RoHS compliant and lead-free, reflecting Analog Devices' commitment to environmental sustainability.

Overall, the HMC3587LP3BETR from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6166 $86.6166
2+ $83.9098 $167.8196
3+ $81.2031 $243.6093
4+ $78.4963 $313.9852
5+ $70.3760 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess