EN
  • EN
  • DE
  • IT

HMC386LP4ETR

Part No HMC386LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 2.6GHZ-2.8GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Frequency 2.6GHz ~ 2.8GHz
Supply Voltage (V) 3V
Supply Current 35mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC386
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 714383-HMC386LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC386LP4ETR CAD Model

Description

The HMC386LP4ETR, crafted by the renowned Analog Devices Inc., stands as a pinnacle of RF (Radio Frequency) and microwave technology. This product is a testament to the company's commitment to delivering high-performance components that cater to the demanding needs of the modern wireless communication industry.

Key Features

  • Frequency Range: The HMC386LP4ETR operates over a broad frequency range, making it incredibly versatile for various applications in the RF domain.
  • Amplification: It serves as a Low Noise Amplifier (LNA), which is crucial in enhancing the signal-to-noise ratio of received signals, ensuring clear and reliable communication.
  • Package: Encased in a compact 4x4 mm QFN package, it is designed for space-constrained applications without compromising performance.
  • Power Efficiency: With its optimized power consumption, the HMC386LP4ETR is ideal for battery-powered devices, where energy efficiency is paramount.
  • Integration: The ease of integration into existing systems is facilitated by its compatibility with standard manufacturing processes, reducing time-to-market for products utilizing this component.

Applications

The HMC386LP4ETR is well-suited for a wide array of applications, including but not limited to:

  • Wireless Infrastructure
  • Cellular/PCS/3G
  • ISM Bands & WLAN
  • RFID Systems
  • Test Equipment

Quality and Reliability

Analog Devices Inc. ensures that each HMC386LP4ETR component meets the highest standards of quality and reliability. The product undergoes rigorous testing and quality control measures, guaranteeing performance consistency and long-term durability in a variety of environmental conditions.

Ordering Information

The HMC386LP4ETR is available for order in tape and reel packaging, facilitating seamless assembly for high-volume production. For detailed ordering and pricing information, interested parties are encouraged to contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9161 $71.8322
4+ $29.4696 $117.8784
6+ $28.5487 $171.2922
8+ $27.6278 $221.0224
10+ $26.7069 $267.0690
13+ $23.9441 $311.2733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess