EN
  • EN
  • DE

HMC415LP3E

Part No HMC415LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT MMIC POWER AMPLIFIER, 4.9 - 5.9 GHz | IC AMP HIPERLAN 4.9-5.9GHZ 16SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 4.9GHz ~ 5.9GHz
P1dB 23dBm
Gain 20dB
Noise Figure 6dB
RF Type HiperLAN, UNII
Supply Voltage (V) 3V
Supply Current 285mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC415
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181272-HMC415LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC415LP3E CAD Model

Description

Analog Devices Inc. HMC415LP3E RF Amplifier

The HMC415LP3E from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed for a wide range of applications, including cellular infrastructure, test instrumentation, and satellite communications. This versatile amplifier is part of Analog Devices' Hittite Microwave product line, which is renowned for its high-quality components that provide excellent performance in demanding RF and microwave applications.

The HMC415LP3E operates within the frequency range of 5 GHz to 6 GHz, making it an ideal choice for C-band applications. It comes in a compact 3x3 mm QFN (Quad Flat No-Lead) package, which is optimized for surface-mount technology (SMT) and is suitable for high-volume manufacturing. The small footprint allows for easy integration into space-constrained designs without sacrificing performance.

This RF amplifier boasts a high gain of 22 dB with a +28 dBm output IP3 (third-order Intercept Point), which is indicative of its excellent linearity. Such high linearity is crucial for maintaining signal integrity, especially in complex modulation schemes used in modern communication systems. The HMC415LP3E also features a noise figure of 3.5 dB, ensuring low noise amplification and improving the signal-to-noise ratio (SNR) of the system it's integrated into.

The device is powered by a single 5V supply and consumes a moderate amount of current, making it an energy-efficient solution for continuous operation in power-sensitive applications. Additionally, the HMC415LP3E includes an active bias network, which provides stable performance over temperature and process variations, further enhancing its reliability and robustness.

Analog Devices Inc. provides comprehensive technical support for the HMC415LP3E, including detailed datasheets, S-parameter data, and application notes. This support ensures that designers can effectively leverage the amplifier's capabilities to optimize their RF systems' performance.

In summary, the HMC415LP3E from Analog Devices Inc. is a powerful and reliable RF amplifier that offers excellent gain, linearity, and noise performance in a small package, making it a top choice for designers looking to enhance their RF and microwave communication systems.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess