EN
  • EN
  • DE

HMC427ALP3ETR

Part No HMC427ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH 8GHZ 16SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type VSAT
Topology Absorptive
Frequency Range 0Hz ~ 8GHz
Isolation 43dB
Insertion Loss 1.5dB
Test Frequency 6GHz
P1dB 26dBm
IIP3 43dBm
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Base Product Number HMC427
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846863-HMC427ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC427ALP3ETR CAD Model

Description

Product Overview: HMC427ALP3ETR by Analog Devices Inc.

The HMC427ALP3ETR is a high-performance, easy-to-use voltage-controlled oscillator (VCO) from Analog Devices Inc., designed to provide precise frequency generation in a compact and efficient package. This VCO is part of Analog Devices' Hittite Microwave product line, known for its reliability and performance in demanding applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of wireless applications, including point-to-point and multi-point radios, test equipment, and military end-use.
  • Output Power: It offers a consistent output power level across its entire frequency range, ensuring stable performance for critical applications.
  • Phase Noise Performance: The HMC427ALP3ETR boasts excellent phase noise characteristics, which is essential for applications requiring high signal purity and low noise characteristics.
  • Package: Housed in a compact 3x3 mm QFN package, it is ideal for space-constrained applications without compromising on performance.
  • Supply Voltage: The device operates on a single supply voltage, simplifying power supply design and saving board space.

Applications

The versatility of the HMC427ALP3ETR makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Military and Space Applications

Quality and Reliability

Analog Devices Inc. is a leading manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. The HMC427ALP3ETR is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. With robust construction and tested durability, this VCO is an excellent choice for designers looking for a dependable frequency generation solution.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.1160 $76.1160
2+ $73.7374 $147.4748
3+ $71.3588 $214.0764
4+ $68.9801 $275.9204
5+ $61.8443 $309.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess