EN
  • EN
  • DE

HMC432ETR

Part No HMC432ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Prescaler 3V Divide By 2 8000MHz 6-Pin SOT-23 T/R / IC FREQ DIVIDER DC-8GHZ SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Prescaler
Frequency 0Hz ~ 8GHz
RF Type General Purpose
Secondary Attributes Divide by 2
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number HMC432
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718531-HMC432ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC432
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC432ETR CAD Model

Description

The HMC432ETR from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage-Controlled Oscillator (VCO) designed to offer a blend of top-notch frequency control and signal purity. This VCO operates within the frequency range of 2.3 GHz to 2.5 GHz, making it an ideal component for a wide range of applications, including but not limited to point-to-point and point-to-multipoint radios, military end-use, satellite communications systems, and fixed wireless access networks.

With its robust design, the HMC432ETR ensures a low phase noise performance, which is critical for systems where signal integrity and quality are paramount. The device is capable of generating a +5 dBm output power level, which allows for a good balance between power consumption and signal strength. The single supply voltage of +5V and the integrated resonator within the device simplify the overall design for system integrators, reducing the need for external components and thereby saving on board space and cost.

The HMC432ETR is available in a compact RoHS-compliant SMT package, specifically the 16 Lead 4x4mm QFN, which not only facilitates ease of integration into a wide array of systems but also supports a reduction in the overall footprint of the end design. The device's operational temperature range of -40°C to +85°C ensures reliability and consistent performance across various environmental conditions.

Key features of the HMC432ETR include:

  • Frequency Range: 2.3 GHz to 2.5 GHz
  • Output Power: +5 dBm
  • Single Supply Voltage: +5V
  • Low Phase Noise Performance
  • 16 Lead 4x4mm QFN Package
  • Integrated Resonator
  • RoHS Compliant
  • Operational Temperature Range: -40°C to +85°C

For engineers and designers looking for a reliable VCO with excellent performance characteristics, the HMC432ETR by Analog Devices Inc. offers a solution that is both high-quality and easy to implement in a variety of RF and microwave applications.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9812 $53.8308
21+ $4.9076 $103.0596
32+ $4.7543 $152.1376
44+ $4.6009 $202.4396
57+ $4.4476 $253.5132
76+ $3.9875 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,949 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess