EN
  • EN
  • DE

HMC442

Part No HMC442
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 17.5GHZ-25.5GHZ DIE / RF Amplifier IC VSAT 17.5GHz ~ 25.5GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Frequency 17.5GHz ~ 25.5GHz
P1dB 22dBm
Gain 16dB
Noise Figure 6.5dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 85mA
Test Frequency 17.5GHz ~ 21GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC442
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920418-HMC442
Ultra Librarian 3D Model Ultra Librarian HMC442 CAD Model

Description

The HMC442 from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a wide frequency range and excellent isolation characteristics. It is a versatile component designed for RF and microwave applications where a robust and reliable mixing capability is required.

Key Features

  • Frequency Range: The HMC442 operates over a broad frequency range, making it suitable for diverse applications, from IF (Intermediate Frequency) baseband to high-frequency RF systems.
  • High Isolation: With superb isolation between its ports, the HMC442 ensures minimal leakage and crosstalk, a critical feature for complex signal environments.
  • Conversion Loss: The mixer is engineered to have low conversion loss, which enhances the overall efficiency of the signal conversion process.
  • LO/RF Isolation: The local oscillator to RF isolation is particularly high, which minimizes the potential for self-mixing and associated performance degradation.
  • Package: The HMC442 is available in a compact and durable package, making it easy to integrate into a variety of circuit designs.

Applications

The HMC442 is ideal for use in a range of applications, including but not limited to:

  • Test and measurement equipment
  • Military and space applications
  • Point-to-point and point-to-multipoint radios
  • Communication systems
  • Electronic warfare and radar systems

Technical Specifications

Parameter Specification
Frequency Range DC - 6 GHz
Conversion Loss 8 dB typical
LO/RF Isolation 40 dB typical
LO/IF Isolation 35 dB typical
Input IP3 +17 dBm typical

In summary, the HMC442 from Analog Devices Inc. is a state-of-the-art passive mixer providing exceptional performance for a wide range of RF and microwave applications. Its combination of wide frequency range, high isolation, and low conversion loss makes it a powerful component for any signal processing chain.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6045 $57.6270
13+ $7.8806 $102.4478
20+ $7.6344 $152.6880
28+ $7.3881 $206.8668
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess