EN
  • EN
  • DE

HMC460LC5

Part No HMC460LC5
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description SMT, lo Noise amp, DC - 20 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464394-HMC460LC5
Manufacturer Analog Devices Inc.
Package Strip
Product Status Active
Frequency 0Hz ~ 20GHz
P1dB 16dBm
Gain 14dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 8V
Current - Supply 75mA
Test Frequency 10GHz
Grade -
Mounting Type Surface Mount
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Ultra Librarian 3D Model Ultra Librarian HMC460LC5 CAD Model

Description

The HMC460LC5, from Analog Devices, is a high-performance, surface-mount technology (SMT), low-noise amplifier designed to operate over a broad frequency range from DC to 20 GHz. This component excels in applications requiring low noise figures and high gain, such as in radar systems, satellite communications, and broadband test and measurement equipment. The wide frequency range makes it exceptionally versatile, catering to a myriad of high-frequency applications. The HMC460LC5’s outstanding performance parameters include excellent gain flatness, low noise figure, and high output power, which are essential characteristics for optimizing signal integrity and enhancing system sensitivity. Housed in a compact 5x5 mm QFN (Quad-Flat No-leads) package, it is designed for easy integration into a variety of RF and microwave circuits, making it an ideal choice for designers aiming to achieve superior performance in demanding applications.

You May Also Be Interested in

Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
Translation Voltage
Lowest to $0.5889

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $193.4409 $193.4409
2+ $173.4298 $346.8596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess