EN
  • EN
  • DE

HMC478ST89ETR

Part No HMC478ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 4GHZ SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 4GHz
P1dB 18dBm
Gain 22dB
Noise Figure 3dB to 4dB
RF Type General Purpose
Supply Voltage - Operating 5 V to 8 V
Operating Supply Current 62mA
Case / Package SOT-89
Win Source Part Number 126953-HMC478ST89ETR
Family Name HMC478ST89E
ECCN EAR99
Country of Origin Philippines, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Wireless, Microwave, RF Communications, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian HMC478ST89ETR CAD Model

Description

Product Overview: HMC478ST89ETR from Analog Devices Inc.

The HMC478ST89ETR is a high-performance, easy-to-use RF amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This amplifier is part of the Hittite Microwave product line, which is well-known for its exceptional quality and reliability. The HMC478ST89ETR is an ideal solution for a variety of RF and microwave applications, including telecommunications, defense, aerospace, and test equipment.

Key Features

  • Frequency Range: The HMC478ST89ETR operates over a wide frequency range, making it versatile for use in multiple applications.
  • High Gain: It provides a high gain which ensures amplified signal strength and quality without significant noise addition.
  • Output Power: The device offers robust output power, enabling it to drive signals effectively through various system components.
  • Efficiency: Designed with power efficiency in mind, it minimizes power consumption, which is critical for battery-powered or energy-sensitive systems.
  • Package: The amplifier comes in an ST-89 package, which is compact and suitable for space-constrained applications.

Applications

The HMC478ST89ETR is suitable for a wide range of applications, owing to its flexible operating frequency range and high-performance characteristics. It is commonly used in:

  • Wireless infrastructure (e.g., GSM, CDMA, LTE base stations)
  • Microwave radio and VSAT
  • Military and space
  • Test instrumentation
  • Fiber optic applications

Quality and Support

Analog Devices Inc. is committed to providing high-quality products, and the HMC478ST89ETR is no exception. It undergoes rigorous testing to ensure performance and durability. Additionally, customers can access comprehensive technical support from Analog Devices to assist with integration, troubleshooting, and performance optimization.

Ordering Information

The HMC478ST89ETR is available for order in tape and reel packaging, facilitating easy assembly for high-volume production. Detailed datasheets, application notes, and additional resources can be found on the Analog Devices Inc. website to aid in the design and development process.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
NXP / Nexperia
BGU8823
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess