EN
  • EN
  • DE

HMC482ST89

Part No HMC482ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 5.0 GHz | IC RF AMP GP 0HZ-5GHZ SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 22.5dBm
Gain 19dB
Noise Figure 4dB ~ 5.5dB
RF Type General Purpose
Supply Voltage (V) 6V ~ 12V
Supply Current 110mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC482
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181336-HMC482ST89
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC482ST89 CAD Model

Description

Analog Devices Inc. HMC482ST89 Overview

The HMC482ST89 from Analog Devices Inc. is a high-performance, easy-to-use RF (radio frequency) amplifier that operates in a broad frequency range. Designed with precision and efficiency in mind, this amplifier is a perfect fit for a wide variety of applications, including wireless communications, test equipment, and defense systems.

Key Features

  • Frequency Range: The HMC482ST89 operates within a frequency range of 0.1 GHz to 6 GHz, making it highly versatile for diverse RF applications.
  • Gain: It provides a high gain of 22 dB, ensuring strong signal amplification, which is vital for maintaining signal integrity across various RF applications.
  • Output Power: With an output power (P1dB) of +28 dBm, the amplifier can drive a significant amount of power to the load, making it suitable for high-power requirements.
  • Supply Voltage: The device operates on a single supply voltage of +5V, which simplifies the power supply design and integration into various systems.
  • Package: Housed in an industry-standard SOT89 package, the HMC482ST89 is compact and suitable for space-constrained applications while providing excellent thermal performance.
  • RoHS Compliant: This product is RoHS compliant, ensuring it meets the latest environmental standards and regulations.

Applications

The HMC482ST89 is designed to be a flexible component suitable for a wide range of applications. Some of its primary uses include:

  • Cellular/PCS/3G
  • Wireless Local Loop
  • ISM Band Applications
  • Fixed Wireless Access
  • Wireless LANs
  • Test Equipment

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC482ST89 is no exception. It delivers consistent performance and is built to meet the high standards expected in professional RF applications. With its broad frequency range, high gain, and robust output power, this amplifier is an excellent choice for engineers and designers looking for a reliable and high-performing RF amplification solution.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess