EN
  • EN
  • DE

PIC32MZ1024EFH064-I/MR

Part No PIC32MZ1024EFH064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64QFN / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tube
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MZ1024EFH064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1085183-PIC32MZ1024EFH064-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFH064-I/MR CAD Model

Description

Microchip Technology PIC32MZ1024EFH064-I/MR Microcontroller

The Microchip Technology PIC32MZ1024EFH064-I/MR is a high-performance microcontroller (MCU) from the PIC32MZ family, designed to deliver exceptional computational power and a wide range of connectivity options for embedded applications. This 32-bit MCU is based on the MIPS M-Class core and operates at a maximum frequency of 200 MHz, providing a perfect balance between processing power and power efficiency.

One of the standout features of the PIC32MZ1024EFH064-I/MR is its large 1024 KB of Flash memory and 256 KB of RAM, which allows it to handle complex applications and data-intensive tasks. This makes it an ideal choice for applications such as industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer electronics that require significant code storage and high-speed data processing.

The MCU comes in a 64-pin QFN package, which is suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments. The device also boasts an integrated Floating Point Unit (FPU), which accelerates mathematical computations, enhancing the overall efficiency of applications that require floating-point arithmetic.

Connectivity is a strong point for the PIC32MZ1024EFH064-I/MR, as it includes a variety of peripherals such as dual CAN ports, multiple channels of UART, SPI, and I2C for serial communication. Additionally, it features USB connectivity and supports both host and device functionality, making it versatile for a range of USB-based applications.

For security-conscious applications, the PIC32MZ1024EFH064-I/MR provides an array of security features, including a Random Number Generator (RNG), One-Time Programmable (OTP) key storage, and a hardware crypto engine supporting AES, 3DES, SHA, MD5, and HMAC algorithms.

Overall, the Microchip Technology PIC32MZ1024EFH064-I/MR microcontroller is a robust and feature-rich solution for developers seeking a high-performance MCU with extensive memory resources, advanced computational capabilities, and flexible connectivity options. Its extensive feature set makes it an excellent choice for a wide array of embedded systems applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess