EN
  • EN
  • DE

HMC547ALP3ETR

Part No HMC547ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 20GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Switch IC VSAT SPDT 50Ohm 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC547
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3665-6, HMC547ALP3ETR-ND, 1127-3665-2, 1127-3665-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920447-HMC547ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC547ALP3ETR CAD Model

Description

Product Overview: HMC547ALP3ETR by Analog Devices Inc.

The HMC547ALP3ETR is a high-performance, non-reflective Single Pole Double Throw (SPDT) switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This advanced switch is designed for use in a wide range of RF and microwave applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC547ALP3ETR operates over a broad frequency range from DC to 20 GHz, making it highly versatile for various applications.
  • High Isolation: With excellent isolation performance, the switch minimizes signal leakage between the RF ports, ensuring signal integrity and reducing interference.
  • Low Insertion Loss: The low insertion loss characteristic of this switch contributes to efficient signal transmission with minimal power loss.
  • High Linearity: The device offers high linearity, which is critical for maintaining signal fidelity in complex RF systems.
  • Non-reflective Design: The non-reflective nature of the switch helps to reduce signal reflections that can degrade system performance.
  • Surface-Mount Package: Housed in a compact 3x3 mm surface-mount package (LP3E), the HMC547ALP3ETR is suitable for space-constrained applications.

Applications

The HMC547ALP3ETR is ideal for a variety of applications where high-frequency switching with low loss and high isolation is required. It is especially well-suited for:

  • Wireless infrastructure (base stations, repeaters, etc.)
  • RF and microwave test equipment
  • Satellite communications systems
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC547ALP3ETR is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability in demanding environments.

Ordering Information

The HMC547ALP3ETR is available in tape and reel packaging, making it suitable for automated assembly processes. For detailed ordering and pricing information, please contact Analog Devices or an authorized distributor.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess