EN
  • EN
  • DE

TLP629-3

Part No TLP629-3
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100042-TLP629-3
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP629-3 CAD Model

Description

The TLP629-3 is a single-channel optocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor. This device is characterized by its high isolation voltage and designed for various isolation applications where safety and reliability are crucial. The TLP629-3 provides effective electrical isolation between the input and output circuits, safeguarding sensitive components from voltage transients and noise.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input/output modules.
  • AC Servo Motor Controllers: Provides isolation for control signals.
  • Inverter Circuits: Isolation between control and power stages.
  • Measuring Instruments: Galvanic isolation for accurate measurements.
  • Office Automation Equipment: Isolation in printers and copiers.

Features

  • High Isolation Voltage: Provides excellent electrical isolation.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer.
  • Low Input Current: Reduces power consumption.
  • Operating Temperature Range: Suitable for a wide range of operating conditions.
  • Through-Hole Package: Designed for secure mounting on PCBs.

Benefits

  • Enhanced System Reliability: Prevents damage from voltage surges and transients.
  • Improved Noise Immunity: Reduces interference from external sources.
  • Simplified Circuit Design: Allows for easy interfacing between circuits.
  • Reduced Power Consumption: Low input current reduces power dissipation.
  • Robust Connection: Through-hole package provides secure mounting.

Additional Details

The TLP629-3 features an isolation voltage of 5000 Vrms. It is available in a standard DIP package. The current transfer ratio (CTR) is specified in the datasheet. The operating temperature range extends from -55°C to +110°C. It conforms to industry safety standards. Toshiba's reputation ensures that this part will be a reliable part of any circuit. The TLP629-3 ensures the integrity and safety of electronic systems.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess