EN
  • EN
  • DE

SI1142-M01-GMR

Part No SI1142-M01-GMR
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM IR 10QFN / Optical Sensor IR 850nm I²C 10-SMD Module, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Tape & Reel
Product Status Not For New Designs
Type IR
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-SMD Module, No Lead
Supplier Device Package 10-QFN (4.9x2.9)
Base Product Number SI1142
Other Names -SI1142-M01,336-3261-6,336-3261-1,336-3261-2
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235023-SI1142-M01-GMR
Ultra Librarian 3D Model Ultra Librarian SI1142-M01-GMR CAD Model

Description

The SI1142-M01-GMR is an ambient light, IR, UV sensor designed for use in sensors and transducers applications.

  • Product Name: SI1142-M01-GMR
  • Package: 10-SMD Module, No Lead
  • Packaging: Tape and Reel
  • Series: SI1142 series from Silicon Labs
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Mounting: SMD (SMT) device
  • Standard Package: 2,500
  • Output Type: I2C
  • Wavelength: 850nm
  • Proximity Detection: Yes
  • Voltage Supply: 1.71V ~ 3.6V
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
Broadcom Limited
SOLID STATE OPTICAL MOUSE SENSOR
Need more? Email Us
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.0522
Broadcom Limited
SENSOR OPTICAL MOUSE LP 20-DIP / Optical Sensor 20-DIP Module
Lowest to $16.8584
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $9.9490
Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1410 $53.8330
30+ $3.3978 $101.9340
46+ $3.2916 $151.4136
63+ $3.1854 $200.6802
82+ $3.0793 $252.5026
109+ $2.7607 $300.9163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess