EN
  • EN
  • DE

HMC547LP3ETR

Part No HMC547LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC SWITCH SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 20GHz
Isolation @ Frequency 38dB @ 20GHz (typ)
Insertion Loss @ Frequency 2dB @ 20GHz
IIP3 45dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 23dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type General Purpose
Case / Package 16-QFN (3x3)
Win Source Part Number 001646-HMC547LP3ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC547
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HMC547LP3ETR CAD Model

Description

Product Overview: HMC547LP3ETR by Analog Devices Inc.

The HMC547LP3ETR is a high-performance, non-reflective SPDT (Single Pole Double Throw) switch fabricated by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This switch operates within the frequency range of DC to 20 GHz, making it an ideal component for a wide range of RF and microwave applications.

Encased in a compact 3x3 mm QFN package, the HMC547LP3ETR is designed for surface mount technology, which allows for efficient assembly and integration into various electronic systems. Its low insertion loss and high isolation characteristics ensure minimal signal degradation and cross-talk between channels, which is critical for maintaining signal integrity in complex RF pathways.

The switch is controlled via a single positive control voltage ranging from 0 to +5V, providing ease of use and compatibility with standard logic levels. The HMC547LP3ETR also boasts fast switching speed, which is essential for applications that require rapid signal routing changes, such as test equipment, communication systems, and phased array antennas.

Key features of the HMC547LP3ETR include:

  • Wide frequency range: DC to 20 GHz
  • Non-reflective design
  • Low insertion loss
  • High isolation between RF ports
  • Positive control voltage: 0 to +5V
  • Fast switching speed
  • 3x3 mm QFN package for SMT

This switch is not only designed for performance but also for reliability. It is built to withstand the demanding conditions of professional RF environments. With its robust construction and proven design, the HMC547LP3ETR is a reliable choice for engineers and designers looking for a switch that can deliver consistent performance over a broad frequency range.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC547LP3ETR, ensuring that integrating this switch into your design is as seamless as possible. Whether you're developing sophisticated military radar systems or commercial communication infrastructure, the HMC547LP3ETR offers the performance and quality that professionals expect from a market-leading semiconductor manufacturer.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.1792 $109.1792
2+ $105.0747 $210.1494
3+ $100.9702 $302.9106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess