EN
  • EN
  • DE

MB95F263KPF-G-SNE2

Part No MB95F263KPF-G-SNE2
Manufacturer Cypress Semiconductor Corp
Catalog Misc Products
Description New 8FX 8-bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830219-MB95F263KPF-G-SNE2
Ultra Librarian 3D Model Ultra Librarian MB95F263KPF-G-SNE2 CAD Model

Description

The MB95F263KPF-G-SNE2 is an 8-bit microcontroller manufactured by Cypress Semiconductor Corp, belonging to the F2MC-8FX family. This microcontroller is designed for general-purpose embedded control applications, with a focus on low power consumption and a rich set of integrated peripherals. The 'KPF-G-SNE2' designation likely indicates specific package and configuration options.

Applications

  • Home Appliances: Control of various functions in washing machines, refrigerators, and microwave ovens.
  • Consumer Electronics: Use in remote controls, toys, and other battery-powered devices.
  • Industrial Control: Implementation in basic control systems for industrial equipment and machinery.
  • Automotive Subsystems: Control of various automotive components and systems (e.g., lighting, sensors).

Features

  • F2MC-8FX CPU Core: Cypress's 8-bit microcontroller core, offering efficient processing.
  • Flash Memory: Embedded flash memory for program storage (refer to the datasheet for size).
  • SRAM: On-chip SRAM for data storage (refer to the datasheet for size).
  • Timers: Multiple timers and counters for timing events, PWM generation, and pulse counting.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • I2C: Inter-Integrated Circuit interface for communication with I2C peripherals.
  • SPI: Serial Peripheral Interface for communication with SPI peripherals.
  • ADC: Analog-to-Digital Converter for converting analog signals to digital data.
  • GPIO: General Purpose Input/Output pins for flexible interfacing with external components.

Benefits

  • Low Power Consumption: Designed for energy-efficient operation in battery-powered applications.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Integrated Peripherals: Reduces external component count, simplifying design and lowering cost.
  • Easy Development: Supports standard programming languages and development tools.

Additional Details

The MB95F263KPF-G-SNE2 typically operates at 3.3V or 5V. It is available in a surface-mount package. The operating temperature range is typically -40°C to +85°C. Consult the official Cypress Semiconductor datasheet for detailed specifications, including memory size, pinout diagrams, and electrical characteristics. Programming is commonly done using C or assembly language. Cypress provides development tools to facilitate software development. ESD precautions are crucial during handling and programming. The specific features and capabilities associated with the 'KPF-G-SNE2' variant designation should be verified in the datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1887 $65.6610
65+ $1.7960 $116.7400
100+ $1.7394 $173.9400
140+ $1.6840 $235.7600
180+ $1.6274 $292.9320
240+ $1.4588 $350.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess