EN
  • EN
  • DE

HMC681LP5E

Part No HMC681LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP DVGA W/SPI 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete(EOL)
Frequency 0Hz to 1GHz
P1dB 20dBm
Gain 45dB
Noise Figure 2.8dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 176mA
Case / Package 32-QFN (5x5)
Win Source Part Number 1043831-HMC681LP5E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC681LP5E CAD Model

Description

Analog Devices Inc. HMC681LP5E Product Overview

The HMC681LP5E from Analog Devices Inc. is a high-performance, versatile RF mixer with an integrated local oscillator (LO) amplifier designed for a wide range of wireless applications. This product is part of the Hittite Microwave Corporation line, which is known for its innovative solutions in the field of analog and mixed-signal processing.

Key Features

  • Frequency Range: The HMC681LP5E operates over a broad frequency range, making it suitable for various applications in the RF and microwave spectrum.
  • High Isolation: The mixer provides excellent LO to RF and LO to IF isolation, which minimizes crosstalk and improves signal integrity.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies design and reduces the need for additional external components.
  • High Linearity: It offers high linearity performance, which is critical for maintaining signal fidelity in complex modulation schemes.
  • Surface-Mount Package: The HMC681LP5E comes in a compact 5x5 mm QFN package, ideal for space-constrained applications.

Applications

The HMC681LP5E is designed for use in a variety of applications, including:

  • Cellular/4G & 5G infrastructure
  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Satellite communications systems
  • Military and space applications

Performance and Quality

Analog Devices Inc. is renowned for its commitment to providing high-quality and reliable components. The HMC681LP5E is no exception and is built to meet the rigorous demands of modern RF and microwave applications. With its robust design and superior performance, this product is an excellent choice for designers looking to enhance their systems with a dependable mixer solution.

Availability

The HMC681LP5E is available for purchase through Analog Devices Inc. and its authorized distributors. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their customer service team.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess