EN
  • EN
  • DE

LM3S611-IQN50-C2

Part No LM3S611-IQN50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S611 Microcontroller | IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S611
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199400-LM3S611-IQN50-C2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S611-IQN50-C2 CAD Model

Description

The Texas Instruments LM3S611-IQN50-C2 is an integrated circuit (IC) that features an ARM Cortex-M3 core processor.

  • Manufacturer: Texas Instruments
  • Product Name: LM3S611-IQN50-C2
  • Core Processor: ARM Cortex-M3
  • Program Memory Size: 32KB (32K x 8)
  • Program Memory Type: FLASH
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 3V to 3.6V
  • I/O Pins: 32
  • Connectivity: I2C, Microwire, SPI, SSI, and UART/USART
  • Peripherals: brown-out detect/reset, POR, PWM, and WDT
  • Package: 48-LQFP (7x7)
  • Estimated MSL Level: 3 (168 hours)
  • Compliance: halogen-free standards
  • Popularity: medium popularity rating
  • Status: The supply and demand status of this device is limited.
  • Family Part Number: LM3S611
  • Manufacturer Pack Quantity: 250

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9802 $53.9604
5+ $22.1376 $110.6880
7+ $21.4458 $150.1206
10+ $20.7540 $207.5400
13+ $20.0622 $260.8086
17+ $17.9868 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess