EN
  • EN
  • DE

HMC715LP3E

Part No HMC715LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP LTE 2.1GHZ-2.9GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 2.1GHz ~ 2.9GHz
P1dB 19.5dBm
Gain 19dB
Noise Figure 0.9dB
RF Type LTE, WiMax
Voltage - Supply 3V, 5V
Current - Supply 95mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC715
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873794-HMC715LP3E
Ultra Librarian 3D Model Ultra Librarian HMC715LP3E CAD Model

Description

The HMC715LP3E from Analog Devices Inc. is a high-performance, GaAs, PHEMT, MMIC, Low Noise Amplifier (LNA) that operates in the frequency range of 0.5 GHz to 40 GHz. This versatile LNA is designed to offer excellent noise figure performance and high gain, making it an ideal choice for a wide range of applications, including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC715LP3E operates over a broad frequency range, making it suitable for multi-band systems and complex RF chains.
  • Low Noise Figure: With a low noise figure, this LNA provides high sensitivity for receiver applications, ensuring clear signal reception and processing.
  • High Gain: The device offers high gain, which is essential for maintaining signal integrity across long transmission paths and for boosting weak signals to usable levels.
  • Output Power: The HMC715LP3E delivers a high output power that can drive subsequent stages in the signal chain without the need for additional amplification.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC715LP3E is designed for space-constrained applications where performance cannot be compromised.

Applications

The versatility of the HMC715LP3E makes it suitable for various high-frequency applications. Its performance characteristics enable it to be used in:

  • Fiber Optic systems
  • Test Equipment and Sensors
  • Telecom Infrastructure
  • Satellite Communications
  • Electronic Warfare and Radar Systems

Additional Information

The HMC715LP3E is part of Analog Devices Inc.'s extensive range of RF components that are known for their reliability and performance. Analog Devices Inc. provides comprehensive technical support for their products, including detailed datasheets, application notes, and design tools to assist engineers in integrating the HMC715LP3E into their designs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8265 $123.5710
21+ $8.5505 $179.5605
28+ $8.2756 $231.7168
37+ $7.9995 $295.9815
49+ $7.1714 $351.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess