EN
  • EN
  • DE

HMC784AMS8GE

Part No HMC784AMS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
RF Type WiMAX / WiBro
Topology Reflective
Circuit SPDT
Frequency Range 0Hz ~ 4GHz
Isolation 30dB
Insertion Loss 1.3dB
Test Frequency 4GHz
P1dB 41dBm
IIP3 60dBm
Features -
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC784
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373250-HMC784AMS8GE
Ultra Librarian 3D Model Ultra Librarian HMC784AMS8GE CAD Model

Description

Introducing the HMC784AMS8GE from Analog Devices Inc.

The HMC784AMS8GE is a cutting-edge RF (Radio Frequency) mixer product developed by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component is designed to cater to the demanding needs of modern RF and microwave applications, making it an ideal choice for a wide range of industries including telecommunications, aerospace, defense, and instrumentation.

Key Features

  • Wide Frequency Range: The HMC784AMS8GE operates over a broad frequency range, which makes it versatile for various applications, from IF (Intermediate Frequency) baseband to high-frequency RF systems.
  • High Linearity: With exceptional linearity performance, this mixer ensures minimal distortion in signal processing, which is crucial for maintaining signal integrity in communication systems.
  • Passive Double-Balanced Design: The passive double-balanced mixer design of the HMC784AMS8GE provides excellent port isolation and suppresses the generation of spurious signals, enhancing overall system performance.
  • LO/RF Isolation: The device offers high isolation between the LO (Local Oscillator) and RF ports, reducing potential interference and improving the quality of signal conversion.
  • Surface-Mount Package: Housed in a compact MSOP8G surface-mount package, the HMC784AMS8GE is designed for easy integration into a variety of circuit designs without taking up excessive space.

Applications

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Wireless infrastructure

The HMC784AMS8GE excels in environments where high performance and reliability are non-negotiable. Its robust construction and advanced technological features allow it to perform consistently even under challenging conditions. Analog Devices Inc. ensures that this product meets the highest quality standards, providing engineers and designers with a reliable component that can be integrated into their systems with confidence.

Whether you are developing sophisticated communication systems or precision electronic instrumentation, the HMC784AMS8GE from Analog Devices Inc. offers the performance and quality that professionals demand. Its superior design and versatility make it a standout choice for any project requiring a high-performance RF mixer.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9116 $56.7348
7+ $15.5172 $108.6204
10+ $15.0323 $150.3230
14+ $14.5474 $203.6636
18+ $14.0625 $253.1250
24+ $12.6077 $302.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess