EN
  • EN
  • DE

HMC7866DBG

Part No HMC7866DBG
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP / RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Base Product Number HMC786
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 788014-HMC7866DBG
Ultra Librarian 3D Model Ultra Librarian HMC7866DBG CAD Model

Description

Analog Devices Inc. HMC7866DBG Product Overview

The HMC7866DBG from Analog Devices Inc. is a state-of-the-art RF (radio frequency) mixer, designed to meet the demanding requirements of modern wireless infrastructure and high-frequency applications. This product is part of Analog Devices' Hittite Microwave series, renowned for their performance and reliability.

This high-performance double-balanced mixer is capable of operating over a wide frequency range, making it exceptionally versatile for various applications. It is particularly well-suited for use in test and measurement equipment, point-to-point and point-to-multipoint radios, military and space applications, as well as broadband communication systems.

Key Features:

  • Frequency Range: The HMC7866DBG operates across a broad frequency spectrum, ensuring its compatibility with a wide array of RF signals.
  • Conversion Loss: Exhibits a low conversion loss, enhancing signal integrity and system performance.
  • Isolation: Offers excellent LO to RF and IF isolation, minimizing crosstalk and interference in complex signal environments.
  • Integration: Comes in a compact, surface-mount package, facilitating easy integration into a variety of circuit designs.
  • Durability: Built with Analog Devices' rigorous quality standards, the HMC7866DBG promises long-term reliability and performance.

The HMC7866DBG provides not only high isolation and low noise figure but also boasts a wide dynamic range, accommodating the needs of sophisticated communication systems. Its balanced design reduces second-order distortion, which is critical for maintaining signal fidelity in high-performance applications.

Engineers and designers looking for a mixer that can deliver precision and durability will find the HMC7866DBG an ideal choice. Analog Devices Inc. supports this component with comprehensive technical documentation and application support, ensuring that integrating this mixer into your design is as seamless as possible.

Whether you're developing cutting-edge RF solutions or upgrading existing systems, the HMC7866DBG provides the performance and quality that professionals expect from a leader in the semiconductor industry.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess