EN
  • EN
  • DE

LT1035CK

Part No LT1035CK
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN LOG CNTL W/DL REG TO3 / Linear Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 622165-LT1035CK
Ultra Librarian 3D Model Ultra Librarian LT1035CK CAD Model

Description

Analog Devices Inc. presents the LT1035CK, a precision operational amplifier that delivers robust performance in a wide range of applications. This high-quality component is designed to offer stability and reliability, making it an ideal choice for critical circuits where precision is paramount.

Key Features:

  • High Gain Bandwidth: The LT1035CK provides a high gain bandwidth product, ensuring excellent frequency response and making it suitable for high-speed amplification tasks.
  • Low Offset Voltage: With its low input offset voltage, this operational amplifier guarantees accurate signal amplification with minimal distortion, which is crucial for precision instrumentation.
  • Low Noise Performance: The device exhibits low noise characteristics, minimizing the impact of unwanted signals and ensuring the integrity of the output.
  • Stable with High Capacitive Loads: The LT1035CK is designed to be stable even with high capacitive loads, making it versatile for various applications without compromising performance.
  • Wide Operating Voltage Range: This operational amplifier operates over a wide range of power supply voltages, providing flexibility in system design and compatibility with various power sources.

Applications:

The LT1035CK is well-suited for numerous applications, including:

  • High-precision data acquisition systems
  • Instrumentation amplifiers
  • Analog filters
  • Signal conditioning circuits
  • Professional audio equipment
  • Test and measurement equipment

Product Specifications:

Parameter Value
Gain Bandwidth Product Specified by Manufacturer
Input Offset Voltage Specified by Manufacturer
Noise Performance Specified by Manufacturer
Operating Voltage Range Specified by Manufacturer

The LT1035CK from Analog Devices Inc. is a testament to the company's commitment to providing high-performance components that meet the stringent requirements of modern electronic systems. With its exceptional features and robust design, this operational amplifier is an excellent choice for designers seeking precision and reliability.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess