EN
  • EN
  • DE

LT1509CN#PBF

Part No LT1509CN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AV CURR 100KHZ 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Mode Average Current
Frequency - Switching 100kHz
Voltage - Supply 27V
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number LT1509
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847840-LT1509CN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1509CN#PBF CAD Model

Description

Product Overview: LT1509CN#PBF

The LT1509CN#PBF is a high-performance power management IC designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically engineered to cater to a wide range of applications requiring efficient power conversion and management.

Key Features

  • High Efficiency: The LT1509CN#PBF boasts a high efficiency rating, which is crucial for reducing heat generation and improving system reliability in power-sensitive applications.
  • Versatile Voltage Range: It operates over a wide input voltage range, making it suitable for various applications from simple low-voltage consumer electronics to complex industrial systems.
  • Robust Output Power: This IC is capable of delivering substantial output power, which can be adjusted according to the needs of the specific application it is being used in.
  • Thermal Protection: The device includes thermal protection features that safeguard it against overheating, thus ensuring longevity and stable performance.
  • Low Standby Power: It is designed to consume minimal power when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The LT1509CN#PBF is ideal for a variety of applications, including but not limited to:

  • Switching power supplies
  • Battery chargers
  • DC to DC converters
  • Portable devices
  • Telecommunications equipment
  • Automotive and industrial systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1509CN#PBF is no exception. It is constructed with high-grade materials and tested rigorously to meet industry standards for durability and performance. Customers can rely on this product for consistent operation over its intended lifespan.

Easy Integration

The IC's package is designed for easy integration into a wide range of electronic systems. It is compatible with standard PCB manufacturing processes, which simplifies the design and production of end-user applications.

Overall, the LT1509CN#PBF from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a valuable component for any power management solution.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess