EN
  • EN
  • DE

LT1680CN#PBF

Part No LT1680CN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BST/FWRD CONV 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 16-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 9V ~ 60V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name LT1680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878461-LT1680CN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1680CN#PBF CAD Model

Description

The LT1680CN#PBF is a high-performance DC/DC converter integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This component is specifically engineered to cater to demanding applications that require efficient power management solutions.

Key Features

  • High Efficiency: The LT1680CN#PBF is optimized for high efficiency, which is crucial for minimizing heat generation and improving system reliability in power-sensitive applications.
  • Versatile Voltage Range: It operates over a wide input voltage range, making it suitable for various applications from simple low-voltage consumer electronics to complex industrial systems.
  • Robust Output Power: Capable of delivering substantial output power, this IC can drive a broad array of loads, accommodating the needs of high-performance circuit designs.
  • Thermal Protection: It includes thermal protection features that safeguard the device from damage due to overheating, thus ensuring long-term stability and performance.
  • Low Shutdown Current: The shutdown mode significantly reduces power consumption when the device is not in active use, contributing to the overall energy efficiency of the end product.

Applications

The LT1680CN#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial controls
  • Portable devices
  • Power supply modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1680CN#PBF is no exception. It is constructed with the highest quality materials and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications. With its robust design and proven reliability, the LT1680CN#PBF is an excellent choice for designers looking for a dependable DC/DC conversion solution.

Ordering Information

The LT1680CN#PBF comes in a through-hole, PDIP package, which is widely used and preferred for easy mounting on printed circuit boards. For pricing, availability, and additional technical specifications, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0705 $52.9165
30+ $3.3399 $100.1970
47+ $3.2355 $152.0685
64+ $3.1312 $200.3968
83+ $3.0268 $251.2244
111+ $2.7137 $301.2207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess