EN
  • EN
  • DE

LT1785AHS8#PBF

Part No LT1785AHS8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20 mV
Data Rate 250kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1785
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878504-LT1785AHS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1785AHS8#PBF CAD Model

Description

Product Overview: LT1785AHS8#PBF

The LT1785AHS8#PBF is a robust and versatile low power RS485/RS422 transceiver component manufactured by Analog Devices Inc. This high-quality integrated circuit is designed to provide reliable data communication in industrial, networking, and telecommunications applications. Its balanced line drivers and receivers offer extended common-mode range, making it suitable for multi-point data transmission systems that are often subjected to harsh electrical environments.

Key Features

  • Electrical Specifications: The device operates from a single 5V supply and features a low quiescent current of 600µA, which reduces to a mere 10µA in shutdown mode. This makes it an energy-efficient choice for power-sensitive applications.
  • High Speed: With a data rate of up to 2.5Mbps, the LT1785AHS8#PBF is capable of handling high-speed data transmission with ease, ensuring quick and efficient communication.
  • Extended Common-Mode Range: The transceiver can handle common-mode voltages ranging from -7V to +12V, exceeding the requirements of the RS485 and RS422 standards. This allows the device to operate reliably in environments with large ground potential differences.
  • Robust Protection: It includes integrated protection features such as thermal shutdown and a fail-safe receiver that guarantees a logic-high output if the inputs are open or shorted. This ensures that the device remains protected and operational under fault conditions.
  • Package: The component is available in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications.

Applications

The LT1785AHS8#PBF is ideal for a range of applications that require reliable data transmission, including:

  • Industrial Control Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Fieldbus Networks
  • Security Systems

With its combination of high-speed operation, energy efficiency, and robust protection features, the LT1785AHS8#PBF from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance their data communication systems. Whether for new designs or upgrades to existing systems, this transceiver provides the performance and reliability needed in today's demanding applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1948 $51.1168
39+ $2.6214 $102.2346
60+ $2.5395 $152.3700
82+ $2.4575 $201.5150
106+ $2.3756 $251.8136
141+ $2.1299 $300.3159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,029 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess