EN
  • EN
  • DE

LT3008EDC-5#TRMPBF

Part No LT3008EDC-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 20MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 20mA 6-DFN (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x2)
Family Name LT3008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3008EDC-5#TRMPBFCT, LT3008EDC-5#TRMPBFDKR, LT3008EDC5TRMPBF, LT3008EDC-5#TRMPBFTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924103-LT3008EDC-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008EDC-5#TRMPBF CAD Model

Description

Product Overview: LT3008EDC-5#TRMPBF

The LT3008EDC-5#TRMPBF is a high-performance, micropower, low dropout voltage (LDO) linear regulator from Analog Devices Inc. This precision component is designed to provide a fixed 5V output with a dropout voltage of only 300mV at a 20mA load, making it an ideal solution for battery-powered systems and portable devices where power efficiency is critical.

Key Features

  • Low Dropout Voltage: With a dropout voltage of only 300mV at a 20mA load, the LT3008 ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device features an ultra-low quiescent current of 3µA, which significantly extends battery life in portable applications.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types of capacitors.
  • Fixed Output Voltage: This variant of the LT3008 series provides a fixed 5V output, which is commonly used in digital circuits and microcontroller-based systems.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from damage due to overheating.
  • Reverse Battery Protection: The LT3008EDC-5#TRMPBF is protected against reverse battery installation, which can be a critical feature in preventing damage to the regulator and the overall system.

Applications

  • Portable and battery-powered equipment
  • Wireless and RF systems
  • Automotive power supplies
  • Medical devices
  • Power management for embedded systems

Product Details

The LT3008EDC-5#TRMPBF is available in a small 6-lead DFN package, which is suitable for space-constrained applications. The device operates over a wide input voltage range from 1.6V to 20V, making it versatile for various input sources. It also features overcurrent and overtemperature protection, which ensure reliable operation under extreme conditions.

With its high performance and comprehensive set of features, the LT3008EDC-5#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a dependable LDO regulator that combines low power consumption with robust protection features.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess