EN
  • EN
  • DE
  • IT

LT3091EDE#TRPBF

Part No LT3091EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -36V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) -32V
Voltage Dropout (Max) 0.45V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 50.5 µA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Base Product Number LT3091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353912-LT3091EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3091EDE#TRPBF CAD Model

Description

The LT3091EDE#TRPBF is a high-performance negative linear regulator designed by Analog Devices Inc. that delivers a continuous output current up to 1.5A with a wide input voltage range of -1.8V to -36V. This advanced regulator offers a highly flexible solution for various applications requiring a precise negative voltage supply.

Key Features

  • Wide Input Voltage Range: The LT3091 can operate with input voltages from -1.8V to -36V, making it versatile for a broad range of power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage from -0.8V to -32V, providing flexibility for custom voltage requirements.
  • High Output Current: Capable of delivering up to 1.5A, this regulator can support applications with substantial power needs.
  • Low Dropout Voltage: With a dropout voltage of only 300mV at full load, the LT3091 ensures efficient operation, even at low input-output differentials.
  • Stable with Low ESR Capacitors: The regulator maintains stability with ceramic, tantalum, or aluminum electrolytic capacitors, eliminating the need for bulky capacitors.
  • Thermal Protection: Integrated thermal shutdown and current limit protection safeguard the device and the system from excessive heat and overcurrent conditions.

Applications

The LT3091EDE#TRPBF is ideal for a variety of applications where precision negative voltage regulation is crucial. These include:

  • Power Supplies for Operational Amplifiers
  • Instrumentation
  • Portable and Battery-Powered Equipment
  • Industrial Controls
  • Negative Voltage Reference

Package and Availability

The device is available in a 12-lead DFN (4mm x 3mm) package, which is suitable for compact designs. The LT3091EDE#TRPBF part number indicates that the product is offered in tape and reel packaging, facilitating efficient assembly for high-volume production. Analog Devices ensures the availability of this regulator, accommodating the needs of diverse industrial and commercial projects.

With its robust feature set and flexible design, the LT3091EDE#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking to implement a reliable negative voltage solution in their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4623
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0596 $60.2980
11+ $9.8951 $108.8461
16+ $9.5859 $153.3744
22+ $9.2767 $204.0874
28+ $8.9674 $251.0872
38+ $8.0398 $305.5124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess