EN
  • EN
  • DE

LT3495EDDB-1#TRMPBF

Part No LT3495EDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Micropower 650mA (|sw) Low Noise Boost Converter with Output Disconnect in 2 x 3 DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 10
Output Current 350 mA
Output Type Adjustable
Output Voltage 40 V
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000
Synchronous Rectifier No
Win Source Part Number 961570-LT3495EDDB-1#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3495EDDB-1#TRMPBF CAD Model

Description

Product Overview: LT3495EDDB-1#TRMPBF

The LT3495EDDB-1#TRMPBF is a high-performance, integrated step-up DC/DC converter from the esteemed manufacturer Analog Devices Inc. This advanced power management IC is designed to efficiently convert a low input voltage to a higher output voltage, making it an ideal solution for battery-powered applications where extended run-time is crucial.

Key Features

  • Adjustable Output Voltage: The device allows users to set the output voltage to the desired level, providing flexibility for various applications.
  • High Efficiency: With its integrated power switch and Schottky diode, the LT3495EDDB-1#TRMPBF offers a high efficiency conversion, which is vital for preserving battery life in portable devices.
  • Wide Input Voltage Range: This converter can operate with input voltages from as low as 2.5V, making it suitable for single-cell Li-Ion batteries, and up to 16V, accommodating multiple battery configurations and higher voltage sources.
  • Small Footprint: Housed in a tiny 10-lead (3mm x 3mm) DFN package, the LT3495EDDB-1#TRMPBF is designed for space-constrained applications.

Applications

The LT3495EDDB-1#TRMPBF is versatile and can be used in a variety of applications including:

  • Portable Lighting
  • OLED Displays
  • Handheld Devices
  • GPS Devices
  • Wireless Modems

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3495EDDB-1#TRMPBF is no exception. This product is designed to meet the stringent requirements of industrial and consumer electronics, ensuring stable performance over its operating temperature range and throughout its lifespan.

Environmental Compliance

The LT3495EDDB-1#TRMPBF is lead-free and RoHS compliant, reflecting Analog Devices Inc.'s dedication to environmental responsibility. Customers can be confident in selecting this product for designs that require adherence to strict environmental standards.

In summary, the LT3495EDDB-1#TRMPBF from Analog Devices Inc. offers designers a compact, efficient, and flexible power conversion solution, suitable for a broad array of portable and space-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2415 $61.2075
10+ $10.0443 $100.4430
16+ $9.7304 $155.6864
22+ $9.4165 $207.1630
28+ $9.1026 $254.8728
37+ $8.1610 $301.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess