EN
  • EN
  • DE

LT3582EUD-12#TRPBF

Part No LT3582EUD-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST 12V DL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Fixed ±12V 2 Output 285mA (Switch), 490mA (Switch) 16-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LT3582
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924174-LT3582EUD-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3582EUD-12#TRPBF CAD Model

Description

Product Overview: LT3582EUD-12#TRPBF

The LT3582EUD-12#TRPBF is a versatile and high-performance integrated circuit from Analog Devices Inc. specifically designed for power management applications. This dual channel, positive and negative output DC/DC converter with a wide input voltage range is an ideal solution for various electronic devices that require a compact, efficient, and reliable power source.

Key Features

  • Adjustable Output Voltages: The LT3582EUD-12#TRPBF offers a flexible output voltage range, which can be set through external resistors. This allows designers to tailor the output to meet the specific needs of their applications.
  • Dual Outputs: This IC provides both positive and negative outputs, which are crucial for powering op-amps, data converters, and other circuits requiring a dual supply. It simplifies the power supply design by integrating both functions into a single chip.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, the LT3582 can operate from a variety of power sources, including single-cell lithium-ion batteries, making it suitable for portable applications.
  • High Efficiency: The device features high-efficiency switching, which helps to reduce power losses and improve battery life in portable applications.
  • Small Package: Housed in a compact 16-lead QFN package, the LT3582EUD-12#TRPBF is designed for space-constrained applications.
  • Integrated Schottky Diodes: The inclusion of Schottky diodes within the package reduces the external component count, which simplifies the design and can help reduce overall system cost.

Applications

The LT3582EUD-12#TRPBF is well-suited for a wide array of applications, including:

  • Portable instrumentation
  • Battery-powered equipment
  • Bipolar amplifiers
  • Signal Conditioning Systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3582EUD-12#TRPBF is no exception. This product is designed to meet the stringent requirements of industrial and commercial markets, ensuring reliable performance across a broad range of operating conditions.

In summary, the LT3582EUD-12#TRPBF is a powerful, efficient, and flexible solution for powering dual supply systems. Its combination of features and compact form factor make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7033 $62.8132
8+ $12.8848 $103.0784
13+ $12.4821 $162.2673
17+ $12.0795 $205.3515
22+ $11.6768 $256.8896
29+ $10.4689 $303.5981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess