EN
  • EN
  • DE

LT3640IUFD#TRPBF

Part No LT3640IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.1A/1.3A 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 0.6V, 1.265V
Voltage - Output (Max) 33.97V
Current - Output 1.1A, 1.3A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT3640
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878718-LT3640IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3640IUFD#TRPBF CAD Model

Description

Product Overview: LT3640IUFD#TRPBF from Analog Devices Inc.

The LT3640IUFD#TRPBF is a high-performance, step-down switching regulator produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This efficient power management IC is designed to convert a higher input voltage into a lower, regulated output voltage with a high degree of precision and reliability. It is an ideal choice for a wide range of applications, including industrial, automotive, and communications systems where efficient power conversion is necessary.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for different power supply conditions.
  • Adjustable Output Voltage: Users can set the output voltage to the desired level, providing flexibility for various applications.
  • High Efficiency: With its advanced design, the LT3640IUFD#TRPBF ensures efficient energy conversion, which can lead to longer battery life in portable applications and reduced heat dissipation.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing its reliability and lifespan.
  • Robust Package: Enclosed in a durable package, the LT3640IUFD#TRPBF is designed to withstand harsh environments and demanding conditions.

Applications

  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment
  • Portable devices
  • Distributed power systems

The LT3640IUFD#TRPBF is provided in a compact QFN package, which is suitable for space-constrained applications while still offering excellent thermal performance. With its integrated features such as soft-start capability, current mode operation for fast transient response, and protection against overcurrent and overvoltage conditions, this switching regulator is designed to meet the stringent requirements of modern electronic devices.

Whether you're designing a new power system or looking to upgrade an existing one, the LT3640IUFD#TRPBF from Analog Devices Inc. offers the performance, efficiency, and reliability you need to ensure stable and efficient power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.3677 $87.3677
2+ $84.6372 $169.2744
3+ $81.9068 $245.7204
4+ $79.1764 $316.7056
5+ $70.9863 $354.9315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess