EN
  • EN
  • DE

LT3972HMSE#PBF

Part No LT3972HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10MSOP  /  Buck Switching Regulator IC Positive Adjustable 0.79V 1 Output 3.5A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 33V
Voltage - Output (Min/Fixed) 0.79V
Voltage - Output (Max) 30V
Current - Output 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3972
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3972HMSE#PBF
Standard Package 50
Win Source Part Number 1010603-LT3972HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3972HMSE#PBF CAD Model

Description

Product Overview: LT3972HMSE#PBF from Analog Devices Inc.

The LT3972HMSE#PBF is a high-performance, step-down switching regulator manufactured by Analog Devices Inc. This efficient DC-DC converter is designed to meet the needs of a wide range of applications, including automotive, industrial, and portable devices where efficient power management is critical.

With an input voltage range of 3.6V to 38V, the LT3972HMSE#PBF is capable of delivering a continuous output current up to 3.5A, making it suitable for powering a variety of electronic devices. The device operates at a fixed frequency of 2MHz, which allows for the use of small inductors and capacitors, resulting in a compact power supply solution with excellent transient response.

One of the key features of this regulator is its low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing the usage of the available battery voltage is essential.

The LT3972HMSE#PBF incorporates several protective features to ensure safe operation under all conditions. These include overvoltage protection, thermal shutdown, and a current limit function that helps to prevent damage to the device in the event of an overload or short-circuit condition.

Designed with ease of use in mind, the LT3972HMSE#PBF requires only a few external components to create a complete power supply circuit. Its thermally enhanced MSOP-16 package ensures efficient heat dissipation, which is crucial for maintaining performance and reliability in thermally challenging environments.

Analog Devices Inc. has a reputation for producing high-quality power management solutions, and the LT3972HMSE#PBF is no exception. Its robust design, combined with a comprehensive feature set, makes it an excellent choice for designers looking for a reliable and efficient step-down regulator.

Whether you're developing power supplies for automotive electronics, industrial control systems, or portable devices, the LT3972HMSE#PBF provides the performance and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess