EN
  • EN
  • DE

LT6109AHMS-2#TRPBF

Part No LT6109AHMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LT6109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878877-LT6109AHMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6109AHMS-2#TRPBF CAD Model

Description

Product Overview: LT6109AHMS-2#TRPBF from Analog Devices Inc.

The LT6109AHMS-2#TRPBF is a high-performance, precision amplifier and comparator product designed by Analog Devices Inc. This versatile component is specifically engineered to provide reliable and accurate current sense solutions for a wide range of applications, including power management, system monitoring, and overcurrent protection. The LT6109AHMS-2#TRPBF comes in a robust MSOP-10 package, ensuring a compact footprint that is suitable for space-constrained applications.

Key Features:

  • Amplifier and Comparator: The LT6109AHMS-2#TRPBF integrates both an amplifier and a comparator in one package, offering a dual-function solution that simplifies circuit design and saves on board space.
  • High Accuracy: With its precision architecture, the device provides high accuracy current sensing, which is critical for maintaining system efficiency and safety.
  • Wide Input Common-Mode Voltage Range: The component operates over a wide input common-mode voltage range, accommodating a variety of voltage levels and ensuring versatility across different applications.
  • Adjustable Threshold: The comparator’s threshold is adjustable, allowing for flexible and precise overcurrent detection tailored to specific system requirements.
  • Low Offset Voltage: The low offset voltage of the amplifier ensures minimal error in current measurement, contributing to the overall precision of the system.

Applications:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent and fault detection
  • Automotive and industrial systems
  • Motor control

The LT6109AHMS-2#TRPBF is designed to operate reliably in harsh environments, making it an ideal choice for automotive and industrial applications that demand high levels of robustness. Its integrated features reduce the need for additional external components, which can help to reduce system complexity and increase reliability.

Analog Devices Inc. is known for its commitment to quality and performance, and the LT6109AHMS-2#TRPBF is no exception. It is a testament to their dedication to providing advanced solutions that meet the needs of modern electronic systems. Whether you're designing a sophisticated power management system or looking to enhance the safety features of your product, the LT6109AHMS-2#TRPBF offers a compelling solution with its combination of precision, integration, and versatility.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,367 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess