EN
  • EN
  • DE

LA8123TT-TLM-E

Part No LA8123TT-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description AGC AMPLIFIER FOR DIGITAL CATV/C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Amplifier
Applications CATV
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 761 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174683-LA8123TT-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA8123TT-TLM-E CAD Model

Description

The LA8123TT-TLM-E is a highly integrated, advanced semiconductor device from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed for optimal performance in a wide range of applications, including but not limited to, automotive systems, power management, and industrial automation.

Key Features

  • High Precision: The LA8123TT-TLM-E is engineered for high-precision operations, ensuring reliable and accurate performance in critical applications.
  • Durability: This product is built to withstand harsh environments, making it suitable for automotive and industrial applications that require robust components.
  • Energy Efficient: With energy efficiency in mind, the LA8123TT-TLM-E is designed to minimize power consumption, thereby extending the life of battery-powered devices and reducing the overall energy footprint.
  • Compact Design: The small form factor of this component allows for integration into space-constrained designs without sacrificing functionality or performance.
  • Easy Integration: The LA8123TT-TLM-E is designed for easy integration into existing systems, featuring compatibility with a wide range of microcontrollers and processors.

Applications

The versatility of the LA8123TT-TLM-E makes it an ideal choice for various applications, including:

  • Automotive Electronics: Advanced driver-assistance systems (ADAS), infotainment systems, and powertrain controls.
  • Power Management: DC-DC converters, battery management systems, and voltage regulators.
  • Industrial Automation: Motor control, process control, and automation systems.

Technical Specifications

The LA8123TT-TLM-E is characterized by its technical specifications that meet the rigorous demands of modern electronic systems:

  • Operating Temperature Range: Suitable for extreme temperature conditions.
  • Package Type: Provided in a package that ensures ease of soldering and mounting on printed circuit boards (PCBs).
  • Quality and Reliability: Manufactured to the highest quality standards, guaranteeing reliable operation over the product's lifespan.

ON Semiconductor's commitment to innovation and quality is reflected in the LA8123TT-TLM-E, making it a smart choice for design engineers looking to enhance system performance with a reliable and efficient semiconductor solution.

You May Also Be Interested in

Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2557 $58.0456
20+ $5.9540 $119.0800
31+ $5.7669 $178.7739
42+ $5.5810 $234.4020
54+ $5.3950 $291.3300
72+ $4.8371 $348.2712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess