EN
  • EN
  • DE

LT8331IMSE#TRPBF

Part No LT8331IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8331IMSE#TRPBFTR, LT8331IMSE#TRPBFCT, LT8331IMSE#TRPBFDKR, LT8331IMSE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851591-LT8331IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8331IMSE#TRPBF CAD Model

Description

Analog Devices Inc. LT8331IMSE#TRPBF Product Overview

The LT8331IMSE#TRPBF from Analog Devices Inc. is a high-performance, low quiescent current monolithic step-up DC/DC converter that is designed to maximize efficiency during operation. This component is part of the LT8331 series, which is known for its versatile features and robust performance in a variety of applications.

With a wide input voltage range of 3V to 40V, the LT8331IMSE#TRPBF is suitable for use with a diverse set of power sources, including single-cell Li-Ion batteries, multiple Alkaline/NiMH cells, automotive inputs, industrial supplies, and 12V to 24V rails. It is particularly adept at managing applications that require a constant current and constant voltage, making it an ideal choice for battery chargers, LED drivers, and supercapacitor chargers.

The LT8331IMSE#TRPBF utilizes a fixed frequency, current mode control architecture that allows a selectable frequency from 100kHz to 2MHz, which enables designers to balance efficiency against external component size. The high switching frequency also allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

This converter features internal compensation, which minimizes the number of external components required and simplifies the design process. It also includes a soft-start feature to reduce inrush current during startup, further enhancing system reliability. Additionally, the LT8331IMSE#TRPBF offers multiple protection features such as overvoltage protection, thermal shutdown, and output short-circuit protection, which safeguard the device and the system in adverse conditions.

Available in a thermally efficient 16-lead MSOP package with a leaded finish, the LT8331IMSE#TRPBF is designed to operate over an industrial temperature range of -40°C to 125°C. Its compact size and high level of integration make it a suitable choice for space-constrained applications that demand high efficiency and reliability.

Overall, the LT8331IMSE#TRPBF from Analog Devices Inc. represents a versatile, efficient, and reliable solution for a wide range of power conversion applications, delivering performance that designers can trust.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4794 $53.9176
10+ $11.0600 $110.6000
14+ $10.7144 $150.0016
20+ $10.3687 $207.3740
25+ $10.0231 $250.5775
34+ $8.9863 $305.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,678 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess