EN
  • EN
  • DE

LT8365JMSE#PBF

Part No LT8365JMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 60VIN BOOST/SEPIC/INV CONV 1.5A/  /  Boost, SEPIC Switching Regulator IC Positive Transistor Driver 1 Output 1.5A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Transistor Driver
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 150V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 100kHz ~ 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LT8365JMSE#PBF,505-LT8365JMSE#PBF,161-LT8365JMSE#PBF-ND,-2735-LT8365JMSE#PBF
Standard Package 37
Win Source Part Number 1071826-LT8365JMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8365JMSE#PBF CAD Model

Description

Product Overview: LT8365JMSE#PBF from Analog Devices Inc.

The LT8365JMSE#PBF is a high-performance, extended temperature range DC/DC converter designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This converter is part of the LT8365 series and is specifically engineered to cater to a wide range of power supply applications that require efficient voltage conversion and regulation.

This device operates over an input voltage range from 4V to 60V, making it suitable for applications that experience wide input voltage variations such as automotive, industrial, and telecommunication systems. The LT8365JMSE#PBF is capable of delivering up to 2A of continuous output current, with higher transient capabilities, ensuring reliable performance under varying load conditions.

The converter features a high-efficiency, low-ripple switch mode power supply design, which includes an internal 2A, 150V power switch. The high voltage capability of the switch allows this device to be used in high step-up or step-down applications, providing designers with a versatile solution for their power conversion needs.

The LT8365JMSE#PBF employs a fixed frequency, current mode architecture that provides excellent stability and transient response. The switching frequency is programmable from 100kHz to 2MHz, which allows designers to optimize the converter for efficiency or component size. The ability to synchronize the switching frequency to an external clock signal is also provided, which can be useful in noise-sensitive applications.

To ensure protection in adverse conditions, the device includes several features such as undervoltage lockout, thermal shutdown, and a robust short-circuit protection mechanism. These features enhance the overall reliability and longevity of the converter, making it a trusted choice for critical applications.

Additionally, the LT8365JMSE#PBF comes in a thermally efficient MSOP-16E package, which is designed to improve heat dissipation, ensuring stable operation over its full temperature range. This makes the device suitable for high-temperature environments and applications where space is at a premium.

In summary, the LT8365JMSE#PBF from Analog Devices Inc. is a versatile, high-voltage DC/DC converter that combines robust protection features, high efficiency, and a compact package, making it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,168 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess