EN
  • EN
  • DE

LT8584EFE#TRPBF

Part No LT8584EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT BALANCER 1-12CEL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Battery Battery Balancer IC - 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT8584
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878972-LT8584EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8584EFE#TRPBF CAD Model

Description

Product Overview: LT8584EFE#TRPBF from Analog Devices Inc.

The LT8584EFE#TRPBF is a high-performance, monolithic flyback regulator from Analog Devices Inc., designed to simplify the process of creating isolated power supplies. This innovative component is a key solution for applications that require a compact, efficient, and reliable power conversion with galvanic isolation between input and output.

Key Features

  • Integrated Flyback Controller: The LT8584EFE#TRPBF integrates a primary-side controller and a 65V, 2.5A DMOS power switch, providing a streamlined solution for isolated power supply designs.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5V to 40V, making it versatile for various applications, including those with fluctuating input conditions.
  • High Efficiency: The device is capable of achieving high efficiency, which is essential for reducing heat dissipation and improving the reliability of the overall system.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 700kHz, allowing designers to optimize the transformer size and performance for their specific application.
  • No Optocoupler Required: The LT8584EFE#TRPBF utilizes boundary mode operation, which eliminates the need for an optocoupler, thereby reducing the complexity and improving the reliability of the design.
  • Thermal Protection: It features thermal shutdown protection, which safeguards the device against overheating and potential damage.

Applications

  • Isolated Industrial Power Supplies
  • Medical Equipment
  • Telecommunications
  • Automotive Systems
  • Power over Ethernet (PoE) Applications

The LT8584EFE#TRPBF is available in a compact TSSOP-16 package, which is suitable for space-constrained applications. Its robust design and built-in protection features make it an ideal choice for designers looking to create reliable and durable power supply solutions. With its ease of use and integration, the LT8584EFE#TRPBF by Analog Devices Inc. is a go-to component for engineers seeking to enhance the performance and efficiency of their power systems.

Whether for industrial, medical, automotive, or communication systems, the LT8584EFE#TRPBF offers a blend of flexibility, efficiency, and reliability, making it a valuable addition to any isolated power supply design.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess