EN
  • EN
  • DE

LT8619EMSE-5#PBF

Part No LT8619EMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 16MSOP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.2A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 5V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8619EMSE-5#PBF,LT8619EMSE-5#PBF-ND,505-LT8619EMSE-5#PBF
Standard Package 37
Win Source Part Number 1071852-LT8619EMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT8619EMSE-5#PBF CAD Model

Description

Product Overview: LT8619EMSE-5#PBF from Analog Devices Inc.

The LT8619EMSE-5#PBF is a high-performance, compact synchronous step-down regulator brought to you by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced power management IC is designed to deliver precision, efficiency, and reliability for a wide range of applications including automotive, industrial, and portable devices.

Key Features

  • High Efficiency: The LT8619EMSE-5#PBF boasts an efficiency that can reach up to 96%, ensuring minimal power loss and heat generation during operation.
  • Wide Input Voltage Range: This regulator can operate with an input voltage range of 3.4V to 42V, making it versatile for various supply voltages.
  • Adjustable and Fixed Output Voltage: It offers a fixed 5V output voltage while also providing the flexibility to set an output voltage from 0.97V to 18V, catering to a variety of power requirements.
  • Low Quiescent Current: With its low quiescent current, the LT8619EMSE-5#PBF is an optimal choice for battery-powered systems, where power conservation is crucial.
  • Fast Transient Response: The device is designed to provide a fast transient response, which is essential for maintaining voltage stability during rapid load changes.
  • Thermal Protection: It includes thermal protection features that safeguard the device under high-temperature conditions.
  • Compact Package: The LT8619EMSE-5#PBF is available in a compact MSOP-16E package, which is ideal for space-constrained applications.

Applications

The LT8619EMSE-5#PBF is suitable for a broad array of applications that require efficient power management solutions. It is particularly well-suited for:

  • Automotive and transportation systems
  • Industrial control and automation equipment
  • Telecommunications infrastructure
  • Portable and battery-operated devices
  • Power supply modules

Analog Devices Inc. ensures that the LT8619EMSE-5#PBF meets the highest standards of quality and performance, making it a reliable choice for designers and engineers looking to optimize their power systems. With its robust feature set and flexible capabilities, this step-down regulator is poised to enhance the efficiency and longevity of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1868 $60.9340
11+ $9.9994 $109.9934
16+ $9.6869 $154.9904
22+ $9.3745 $206.2390
28+ $9.0620 $253.7360
37+ $8.1245 $300.6065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess