EN
  • EN
  • DE

LTC1929IG-PG#TRPBF

Part No LTC1929IG-PG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1929
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879167-LTC1929IG-PG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1929IG-PG#TRPBF CAD Model

Description

Overview of LTC1929IG-PG#TRPBF

The LTC1929IG-PG#TRPBF is a high-performance, PolyPhase synchronous switching regulator controller designed by Analog Devices Inc. This advanced controller is specifically engineered to drive N-channel MOSFETs in a phase-locked, multiple output and multiple phase non-isolated synchronous buck converter topologies. The device is highly appreciated for its ability to deliver fast transient response and high efficiency across a wide range of load conditions.

Key Features

  • PolyPhase Operation: The LTC1929IG-PG#TRPBF supports PolyPhase operation which significantly reduces the required input and output capacitance and allows for the use of smaller and lower cost components.
  • High Efficiency: With its synchronous operation, the LTC1929 reduces switching losses and improves efficiency, making it an ideal solution for power-hungry applications.
  • Versatile Voltage Range: The device operates from a 4.5V to 36V input voltage range, accommodating a variety of power sources and ensuring flexibility across different applications.
  • Adjustable Operating Frequency: The operating frequency is adjustable from 50kHz to 500kHz, which allows designers to optimize the size of the components and performance for specific applications.
  • Current Mode Control: Current mode control provides excellent line and load transient response, further enhancing the performance of the power supply.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • High-Density Power Systems

Product Quality and Reliability

The LTC1929IG-PG#TRPBF is manufactured by Analog Devices Inc., a company known for its commitment to quality and reliability. This product is available in a 28-lead SSOP package that is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. The part number also includes a temperature grade of -40°C to 85°C, which ensures reliable operation in a wide range of environments.

Whether you're designing a sophisticated telecommunications system or a complex industrial machine, the LTC1929IG-PG#TRPBF offers a robust and efficient power management solution that can meet the stringent requirements of your application.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess