EN
  • EN
  • DE

LTC1983ES6-3#TRPBF

Part No LTC1983ES6-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP -3V TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC1983
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC1983ES6-3#TRPBFDKR, LTC1983ES6-3#TRPBFTR, LTC1983ES6-3#TRPBF-ND, LTC1983ES6-3#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848379-LTC1983ES6-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1983ES6-3#TRPBF CAD Model

Description

Product Overview: LTC1983ES6-3#TRPBF from Analog Devices Inc.

The LTC1983ES6-3#TRPBF is a high-performance, charge-pump voltage inverter from Analog Devices Inc., designed to provide a reliable power solution for applications requiring a negative voltage rail. This integrated circuit (IC) is part of the LTC1983 series and comes in a compact TSOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • Output Voltage: The LTC1983ES6-3#TRPBF provides a fixed output voltage of -3V, which is essential for systems that require a stable negative voltage rail for optimal operation.
  • Low Noise Operation: With its low-noise charge pump technology, this device ensures a clean power supply, minimizing interference with sensitive analog circuits and RF systems.
  • High Efficiency: The IC offers high power efficiency, which is critical for battery-powered devices where extended operational life is a priority.
  • Small Footprint: Housed in a TSOT-23 package, the LTC1983ES6-3#TRPBF occupies minimal board space, making it suitable for portable and miniaturized electronic devices.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.

Applications

The LTC1983ES6-3#TRPBF is versatile and can be used across various applications that require a negative voltage supply. These include:

  • Portable Instrumentation
  • Medical Devices
  • Battery-Powered Equipment
  • Operational Amplifier Systems
  • Data Acquisition Systems
  • Automotive Applications

Product Specifications

This IC has a wide input voltage range, typically from 2.7V to 5.5V, allowing it to be powered from various sources, including standard battery chemistries. The LTC1983ES6-3#TRPBF can deliver up to 30mA of output current, sufficient for many low-power applications. Its no-load quiescent current is exceptionally low, which is beneficial for power-sensitive designs. Additionally, the device does not require any external diodes, simplifying the design and reducing the overall component count.

In conclusion, the LTC1983ES6-3#TRPBF from Analog Devices Inc. is an efficient, reliable, and compact solution for generating a negative voltage rail in a wide range of electronic applications. Its robust feature set ensures performance and durability in the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4589 $50.7534
15+ $6.9407 $104.1105
23+ $6.7238 $154.6474
31+ $6.5069 $201.7139
40+ $6.2900 $251.6000
54+ $5.6393 $304.5222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess