EN
  • EN
  • DE

LTC2156IUP-12

Part No LTC2156IUP-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-QFN (9x9)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924338-LTC2156IUP-12
Ultra Librarian 3D Model Ultra Librarian LTC2156IUP-12 CAD Model

Description

The LTC2156IUP-12 is a high-performance dual analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to cater to the demanding requirements of applications in communications, imaging, and medical equipment that require precise signal processing and high data acquisition speeds.

Product Features

  • Resolution: The LTC2156IUP-12 boasts a 12-bit resolution, providing fine detail in signal conversion for applications where accuracy is paramount.
  • Sampling Rate: With a sampling rate of up to 250Msps, this ADC is capable of converting analog signals at high speeds, making it ideal for high-bandwidth applications.
  • Dual Channel: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is essential for complex signal processing tasks.
  • Input Range: The flexible input range ensures compatibility with a variety of signal types, providing designers with versatility in system design.
  • Low Power Consumption: The LTC2156IUP-12 is optimized for low power consumption, which is critical for portable and battery-powered devices, helping to extend operational life.
  • Interface: It features a user-friendly serial LVDS (Low-Voltage Differential Signaling) output interface that facilitates high-speed data transfer while minimizing noise.

Robust Design

The product is designed to operate reliably under harsh conditions, with an industrial temperature range of -40°C to +85°C. Its robust design ensures consistent performance even in challenging environments.

Easy Integration

Encased in a compact QFN (quad-flat no-leads) package, the LTC2156IUP-12 is easy to integrate into various circuit designs without requiring significant board space. This feature is particularly beneficial for designs where space is at a premium.

Applications

The LTC2156IUP-12 is suited for a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Antenna Array Systems
  • Digital Imaging Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments

In summary, the LTC2156IUP-12 from Analog Devices Inc. is a high-speed, dual-channel 12-bit ADC that offers excellent performance and ease of integration, making it a top choice for engineers and designers in need of reliable and efficient data conversion solutions.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess