EN
  • EN
  • DE

LTC2241IUP-10#TRPBF

Part No LTC2241IUP-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2241-10 - 10-Bit, 210Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 0.8 LSB
Interface Parallel
Maximum Operating Temperature 85 °C
Max Power Dissipation 805 mW
Max Supply Voltage 2.625 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.375 V
Mount Surface Mount
Number of Bits 10
Number of Converters 1
Number of Elements 1
Number of Pins 64
Operating Supply Voltage 2.5 V
Polarity Bipolar
Power Dissipation 805 mW
Resolution 1.25 B
RoHS Compliant
Sampling Rate 210 Msps
Supply Type Single
Win Source Part Number 1072107-LTC2241IUP-10#TRPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2241IUP-10#TRPBF CAD Model

Description

Product Overview: LTC2241IUP-10#TRPBF from Analog Devices Inc.

The LTC2241IUP-10#TRPBF is a high-performance, 10-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is a part of the LTC2241 family, which is renowned for its exceptional speed and accuracy in data conversion applications.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 105Msps (Mega samples per second), it is capable of converting high-frequency analog signals with minimal latency, making it ideal for demanding applications that require rapid data acquisition.
  • Input Range: It operates with a differential input range, ensuring high common-mode rejection and improved signal integrity.
  • Power Consumption: The LTC2241IUP-10#TRPBF is designed for power-efficient operation, which is critical for battery-powered or heat-sensitive applications.
  • Interface: It features a user-friendly digital interface that supports CMOS outputs, simplifying the task of integration with digital signal processors (DSPs) and microcontrollers.

Applications

This ADC is suitable for a wide range of applications, including:

  • Communications Systems
  • Medical Imaging
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2241IUP-10#TRPBF is no exception. It is designed to meet the stringent requirements of industrial-grade components, ensuring reliability and performance even under harsh operating conditions. Additionally, the product is available in a QFN-64 package, which provides a compact footprint while allowing for efficient thermal management.

Whether you are designing a sophisticated communication system or a precision medical device, the LTC2241IUP-10#TRPBF from Analog Devices Inc. offers the speed, accuracy, and reliability needed to achieve outstanding performance.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess