EN
  • EN
  • DE

LTC2630ISC6-HM12#TRMPBF

Part No LTC2630ISC6-HM12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196684-LTC2630ISC6-HM12#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Reference Type Internal, Supply
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian LTC2630ISC6-HM12#TRMPBF CAD Model

Description

Product Overview: LTC2630ISC6-HM12#TRMPBF

The LTC2630ISC6-HM12#TRMPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed for advanced applications that require accurate and stable analog output from digital input signals.

Key Features

  • Resolution: The DAC offers 12-bit resolution, providing fine granularity for analog output signals.
  • Output Range: It supports a full-scale output of 2.5V to 4.096V, which can be adjusted through an external reference voltage, offering flexibility for various applications.
  • Interface: The device is equipped with a simple SPI (Serial Peripheral Interface) that allows for easy communication with microcontrollers and other digital systems.
  • Package: Housed in a compact SC70-6 package, the LTC2630ISC6-HM12#TRMPBF is suitable for space-constrained applications.
  • Power Efficiency: With low power operation and a shutdown feature that reduces the supply current to under 1µA, this DAC is ideal for battery-powered and power-sensitive systems.
  • Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The LTC2630ISC6-HM12#TRMPBF is versatile and can be utilized in a wide range of applications, including:

  • Portable Instrumentation
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. ensures that its products meet the highest standards of quality and reliability. The LTC2630ISC6-HM12#TRMPBF is no exception, undergoing rigorous testing and quality control processes to guarantee performance in critical applications.

Conclusion

Overall, the LTC2630ISC6-HM12#TRMPBF from Analog Devices Inc. is a high-quality DAC that offers precision, flexibility, and efficiency, making it an excellent choice for designers and engineers looking to bridge the gap between the digital and analog worlds in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess