EN
  • EN
  • DE

TLP2530

Part No TLP2530
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler GaAℓAs Ired & Photo IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269739-TLP2530
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2530 CAD Model

Description

The TLP2530 is an optically coupled isolator manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed logic interface applications, providing electrical isolation between input and output circuits. This isolator is particularly suited for applications where galvanic isolation is required to protect sensitive components or prevent ground loops.

Applications

  • Logic Interface: Used for isolating logic signals between circuits with different ground potentials.
  • Microcontroller Interface: Employed to isolate microcontrollers from external high-voltage or noisy circuits.
  • Industrial Control: Incorporated in industrial control systems for isolating control signals from power circuits.
  • Power Supply Isolation: Used to provide isolation in power supplies to protect against voltage transients.
  • Data Communication: Employed in data communication systems to isolate data lines.
  • Inverter Control: Used in inverter circuits for isolating control signals.

Features

  • High-Speed Operation: Offers high-speed switching performance for fast signal transmission.
  • Galvanic Isolation: Provides electrical isolation between input and output circuits.
  • High Common-Mode Transient Immunity: Designed to reject high common-mode transient noise.
  • Open Collector Output: Features an open collector output configuration.
  • Wide Operating Temperature Range: Operates over a wide temperature range for reliable performance in various environments.
  • Safety Standards Compliance: Meets various safety standards for isolation.

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive components from high-voltage transients.
  • Improved System Reliability: Enhances the reliability of systems by isolating circuits from noise and voltage spikes.
  • Enhanced Safety: Provides a safety barrier between high-voltage and low-voltage circuits.
  • Simplified Circuit Design: Simplifies circuit design by allowing different ground potentials to be used.
  • High Noise Immunity: Rejects common-mode noise, ensuring accurate signal transmission.

Additional Details

The TLP2530 comes in an 8-pin DIP package. It consists of an LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow through the output circuit. The high common-mode transient immunity ensures that noise spikes on the common-mode voltage do not affect the output signal. For optimal performance, it is essential to consult the manufacturer's datasheet for detailed electrical characteristics, application guidelines, and safety precautions.

This optically coupled isolator operates by converting an electrical signal into light, transmitting the light across an isolation barrier, and then converting the light back into an electrical signal. This process provides electrical isolation while allowing signal transmission. The open-collector output requires a pull-up resistor to provide a voltage level when the transistor is off.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess